EN
  • EN
  • DE

MAX821PUS-T

Part No MAX821PUS-T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU VOLT MONITOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Maxim Integrated
Package Bulk
Product Status Active
Programmable Not Verified
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 4V
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout Adjustable/Selectable
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case TO-253-4, TO-253AA
Supplier Device Package SOT-143-4
Base Product Number MAX821
Standard Package 243 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 214838-MAX821PUS-T
Ultra Librarian 3D Model Ultra Librarian MAX821PUS-T CAD Model

Description

The MAX821PUS-T from Maxim Integrated is a precision, low-power voltage detector designed for a wide range of electronic applications. This component is specifically engineered to monitor power supplies in microprocessor systems, providing a reliable solution for power-fail or low-battery warning, and battery-backed memory protection. Its compact and efficient design is ideal for portable electronics, where power conservation is critical.

Key Features

  • Supply Voltage Range: The device operates over a broad supply voltage range, accommodating various application needs.
  • Low Power Consumption: As a low-power device, it helps to extend battery life in portable applications, making it an energy-efficient choice for modern electronics.
  • High Accuracy: The MAX821PUS-T offers high-precision voltage monitoring, ensuring devices operate within their intended voltage ranges and enhancing overall reliability.
  • Compact Package: Available in a small-footprint SOT23 package, it is suitable for space-constrained applications without sacrificing performance.
  • Reset Output: The device includes a reset output that can be used to initiate a system reset, providing an additional layer of protection against power supply anomalies.

Applications

The versatility of the MAX821PUS-T makes it an excellent choice for a variety of applications, including:

  • Microprocessor systems
  • Portable/battery-powered equipment
  • Computers and controllers
  • Intelligent instruments
  • Automotive systems

Product Specifications

The MAX821PUS-T is characterized by its robust set of specifications that ensure reliable performance across diverse conditions:

  • Temperature Range: It is designed to operate over a wide temperature range, suitable for both commercial and industrial environments.
  • Quality Assurance: Maxim Integrated is known for its commitment to quality, and the MAX821PUS-T is no exception, meeting stringent standards for performance and reliability.
  • RoHS Compliant: The product complies with RoHS directives, making it an environmentally friendly choice for companies looking to minimize their ecological footprint.

With its combination of features, the MAX821PUS-T is a smart choice for designers looking for a reliable voltage monitoring solution that does not compromise on space or power efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess