EN
  • EN
  • DE

MAX8214ACPE+

Part No MAX8214ACPE+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 5 Active Low/Push-Pull Automotive 16-Pin PDIP N Tube / IC VOLTAGE MONITOR 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Multi-Voltage Supervisor
Number of Voltages Monitored 5
Output Push-Pull, Totem Pole
Reset Active High/Active Low
Voltage - Threshold 5 Adjustable Threshold Voltages
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 787068-MAX8214ACPE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX8214
Introduction Date July 01, 1993
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX8214ACPE+ CAD Model

Description

Maxim Integrated's MAX8214ACPE+ Product Overview

The MAX8214ACPE+ from Maxim Integrated is a high-quality electronic component designed for voltage monitoring applications. This precision voltage monitor is encapsulated in a 16-pin PDIP package, ensuring ease of integration into a wide range of electronic circuits. The device is specifically engineered to monitor positive and negative power supplies, making it an ideal solution for systems that require reliable power supply management.

Key Features

  • Voltage Monitoring: The MAX8214ACPE+ is adept at monitoring both positive and negative supplies, with a threshold accuracy of ±1% over temperature. This feature ensures that your system operates within its designated voltage parameters, thereby protecting your circuit from potential damage caused by voltage fluctuations.
  • Dual Thresholds: It provides two voltage thresholds for added flexibility and precision in monitoring system voltages. This allows the device to trigger an alert if the voltage goes beyond the set thresholds, ensuring timely intervention to prevent system failure.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX8214ACPE+ consumes minimal power, which is crucial for battery-operated devices and applications where power conservation is a priority.
  • Wide Operating Temperature Range: The device is operational over a broad temperature range, from 0°C to +70°C, making it suitable for various industrial and commercial applications that may be exposed to different environmental conditions.
  • Easy Integration: The PDIP package facilitates easy integration into your PCB design, and its industry-standard pinout makes it compatible with many existing designs without the need for significant board rework.

Applications

The MAX8214ACPE+ is versatile and can be used in a multitude of applications, including but not limited to:

  • Computer Systems
  • Power Supply Systems
  • Battery-Powered Devices
  • Telecommunication Equipment
  • Industrial Control Systems

Maxim Integrated's commitment to quality and reliability is evident in the MAX8214ACPE+, making it a smart choice for designers and engineers looking for a robust voltage monitoring solution. Whether your project involves safeguarding sensitive digital equipment or maintaining the integrity of power systems, the MAX8214ACPE+ offers the performance and reliability needed to meet your requirements.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.0448 $54.1344
7+ $14.8060 $103.6420
11+ $14.3433 $157.7763
15+ $13.8806 $208.2090
19+ $13.4180 $254.9420
25+ $12.0299 $300.7475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,832 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess