EN
  • EN
  • DE

MAX817LCUA+T

Part No MAX817LCUA+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Battery backup supervisor with PFI, WDT and freshness seal 8-VSSOP -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package UMAX
Lead Free Yes
Maximum Operating Temperature 70 °C
Max Power Dissipation 330 mW
Max Reset Threshold Voltage 4.75 V
Max Supply Voltage 5.5 V
Min Operating Temperature 0 °C
Min Reset Threshold Voltage 4.5 V
Min Supply Voltage 0 V
Mount Surface Mount
Number of Pins 8
Number of Voltages Monitored 1
Operating Supply Current 11 µA
Overvoltage Threshold 4.75 V
Packaging Tape & Reel (TR)
Radiation Hardening No
Reset Active Low
Reset Timeout 140 ms
RoHS Compliant
Threshold Voltage 4.65 V
Type Battery Backup Circuit
Undervoltage Threshold 4.5 V
Watchdog Timer Yes
Win Source Part Number 1075772-MAX817LCUA+T
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX817LCUA+T CAD Model

Description

Maxim Integrated MAX817LCUA+T Microprocessor Supervisory Circuit

The MAX817LCUA+T from Maxim Integrated is a highly reliable microprocessor (µP) supervisory circuit designed to monitor power supplies in µP and digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used with 5V-powered circuits.

This supervisory circuit ensures that the µP is reset to a known state during power-up, power-down, or brown-out conditions. The reset output is guaranteed to remain in the active state for a minimum of 140ms after VCC has risen above the reset voltage threshold. This feature gives the power supply and µP enough time to stabilize before the processor can execute any code.

Featuring a 4.65V threshold voltage, the MAX817LCUA+T is well-suited for use with standard 5V power supplies. It also offers a debounced manual reset input, allowing for a simple, user-initiated reset. This can be particularly useful during system development and debugging, as well as for providing a manual reset option for end-users.

The device comes in an 8-pin µMAX package, which is a compact and space-saving option, making it ideal for use in systems where board space is at a premium. The MAX817LCUA+T is also available in tape and reel form, denoted by the '+T' suffix, which facilitates automated assembly processes, thus reducing manufacturing costs and time.

Key features of the MAX817LCUA+T include:

  • Power supply monitoring for 5V systems
  • Precision monitoring of 4.65V power-supply voltages
  • 140ms min power-on reset pulse width
  • Debounced manual reset input
  • Active-high and active-low reset outputs
  • Low supply current of 15µA (typical)
  • Compact 8-pin µMAX package

Applications for the MAX817LCUA+T range from computers and controllers to intelligent instruments and critical µP power monitoring. Its robust feature set ensures that it is an excellent choice for managing system integrity and protecting against power-related errors in a wide array of electronic products.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Texas Instruments
IC POWER
Lowest to $0.8732
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess