Product Overview: MAX809JEUR+T
The MAX809JEUR+T is a compact, highly reliable microprocessor (µP) supervisory circuit produced by Maxim Integrated, a trusted name in the development of innovative analog and mixed-signal products. This precision device is designed to monitor power supplies in µP and digital systems, providing a significant layer of protection against low voltage and other fault conditions that could lead to system failure.
Key Features
- Voltage Monitoring: The MAX809JEUR+T keeps a vigilant watch on the system voltage, ensuring it remains above a preset threshold. If the monitored voltage drops below this level, the device asserts a reset signal to prevent system errors.
- Reset Signal: Upon detection of an out-of-tolerance power supply condition, the device generates a reset signal for a minimum of 140ms after VCC has risen above the reset threshold, ensuring proper system reset.
- Low Power Consumption: This supervisory circuit is optimized for low power consumption, making it suitable for portable and battery-operated applications.
- High Accuracy: The MAX809JEUR+T offers a high degree of accuracy in monitoring voltage levels, with a precision of ±1.5% over the entire temperature range.
- Compact SOT-23 Packaging: The device comes in a small SOT-23 package, which is ideal for space-constrained applications.
Applications
The MAX809JEUR+T is versatile and can be utilized in a wide range of applications, including:
- Computers and Controllers
- Portable/Battery-Powered Equipment
- Embedded Systems
- Intelligent Instruments
- Automotive Systems
Technical Specifications
Below are some of the technical specifications of the MAX809JEUR+T supervisory circuit:
- Supply Voltage Range: 1.0V to 10.0V
- Operating Temperature Range: -40°C to +125°C
- Reset Threshold Voltage: Factory-trimmed options available
- Output Type: Active Low, Push-Pull
- Packaging: Tape and Reel (suitable for automated assembly)
- Lead-Free and RoHS Compliant
By integrating the MAX809JEUR+T into your system, you can ensure enhanced reliability and protection against power supply inconsistencies, making it an essential component for maintaining system integrity.