EN
  • EN
  • DE

MAX808LCSA-C74295

Part No MAX808LCSA-C74295
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 214677-MAX808LCSA-C74295
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX808LCSA-C74295 CAD Model

Description

The MAX808LCSA-C74295 from Maxim Integrated is a sophisticated microprocessor (µP) supervisory circuit designed to monitor power supplies in µP and digital systems. It provides a high degree of precision and reliability, ensuring that the system operates within safe parameters.

Key Features

  • Voltage Monitoring: This device is adept at keeping a close watch on the system's power supply voltage levels, triggering a reset to the µP whenever necessary.
  • Reset Timeout: The MAX808LCSA-C74295 features an adjustable reset timeout, which can be set according to the specific needs of the application, ensuring that the µP is held in reset long enough to stabilize.
  • Manual Reset: An additional manual reset feature allows for a reset to be initiated by an external source, providing extra control over the reset functionality.
  • Low Power Consumption: Designed for power-sensitive applications, this device consumes minimal power, contributing to the overall efficiency of the system.
  • Compact Form Factor: The integrated circuit is housed in a compact 8-pin SOIC package, making it suitable for space-constrained applications.

Applications

The MAX808LCSA-C74295 is versatile and can be used in a wide range of applications. It is particularly well-suited for portable devices, computers, controllers, and other digital systems that require reliable monitoring of their power supply.

Technical Specifications

Parameter Value
Package Type 8-SOIC
Operating Temperature -40°C to +85°C
Supply Voltage Range 1.2V to 5.5V
Reset Timeout Period Adjustable

Overall, the MAX808LCSA-C74295 microprocessor reset circuit is an essential component for maintaining system integrity and preventing data corruption during power anomalies. Its robust feature set and compact size make it an excellent choice for designers looking to enhance the reliability of their digital systems.

You May Also Be Interested in

EliteMT
Lowest to $2.1853
ESMT
Lowest to $1.0845
Agere Systems
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
EliteMT
Lowest to $3.4246
Coilcraft
Lowest to $1.5451
EPCOS (TDK)
Need more? Email Us
ESMT
Need more? Email Us
ESMT
Lowest to $1.2913

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5484 $59.1292
31+ $3.7330 $115.7230
48+ $3.6163 $173.5824
67+ $3.4997 $234.4799
86+ $3.3830 $290.9380
115+ $3.0330 $348.7950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,910 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess