EN
  • EN
  • DE

MAX802TCPA+

Part No MAX802TCPA+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU 8-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140ms Minimum
Voltage - Threshold 3.075V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MAX802
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 706548-MAX802TCPA+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX802TCPA+ CAD Model

Description

Maxim Integrated MAX802TCPA+ Supervisory Circuit

The Maxim Integrated MAX802TCPA+ is a high-quality supervisory circuit designed to monitor power supply and microprocessor activity in digital systems. This compact device is crucial for ensuring the reliable operation of electronic systems by providing essential functions such as power-on reset control, watchdog timer, and manual reset capability.

Key Features

  • Precision Voltage Monitoring: The MAX802TCPA+ supervises the power supply voltage levels and ensures that they remain within acceptable thresholds. It has a precision factory-set reset threshold voltage, which helps prevent system errors and malfunctions that can occur due to power supply issues.
  • Watchdog Timer: The integrated watchdog timer improves system reliability by monitoring the microprocessor or microcontroller activity. If the watchdog timer is not periodically reset by the correct operation of the microprocessor, the MAX802TCPA+ will assert a system reset, helping to recover from software lock-ups or other faults.
  • Manual Reset Input: This feature allows for an external signal to initiate a system reset. This is particularly useful for service personnel or during system maintenance, providing a simple method to restart the system without cycling the power.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX802TCPA+ consumes minimal power, which is vital for portable and battery-operated devices.
  • Compact Package: Available in an 8-pin DIP package, the device is suitable for space-constrained applications, offering ease of integration into a wide range of electronic products.

Applications

The MAX802TCPA+ is versatile and can be used in various applications, including:

  • Computers and servers
  • Embedded systems
  • Communication equipment
  • Portable/battery-powered devices

With its robust feature set, the MAX802TCPA+ from Maxim Integrated is an essential component for system designers who require a reliable supervisory solution to enhance the stability and security of their digital systems. Its ability to monitor system health and respond to errors makes it an invaluable part of any modern electronic design.

You May Also Be Interested in

SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess