EN
  • EN
  • DE

MAX7820BC

Part No MAX7820BC
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 214596-MAX7820BC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7820BC CAD Model

Description

The MAX7820BC from Maxim Integrated is a high-performance, precision power management integrated circuit designed to cater to the demanding requirements of complex electronic systems. This innovative component is an ideal solution for applications requiring efficient power conversion, accurate voltage regulation, and advanced power-saving features.

Key Features:

  • High Efficiency: The MAX7820BC is engineered to provide exceptional power efficiency, which is crucial for battery-powered devices, helping to extend operational life and reduce heat generation.
  • Voltage Regulation: It offers precise voltage regulation capabilities, ensuring stable power delivery to sensitive electronic components, which is essential for maintaining system reliability and performance.
  • Programmable Output: The output voltage of the MAX7820BC can be programmed to meet the specific needs of the application, providing designers with flexibility and control over their power supply design.
  • Low Quiescent Current: This device features a low quiescent current, which minimizes power consumption when in idle mode, making it suitable for portable and energy-conscious applications.
  • Thermal Protection: The MAX7820BC includes thermal protection features that prevent damage from overheating, thus enhancing the longevity and reliability of both the IC and the system it powers.

Applications:

The versatility of the MAX7820BC makes it an excellent choice for a wide range of applications, including but not limited to:

  • Portable Electronics
  • Medical Devices
  • Automotive Systems
  • Industrial Controls
  • Telecommunications Equipment

Technical Specifications:

The MAX7820BC boasts an array of technical specifications designed to meet the needs of advanced electronic systems:

  • Input Voltage Range: (specify range)
  • Output Voltage Range: (specify range)
  • Maximum Output Current: (specify current)
  • Operating Temperature Range: (specify range)
  • Package Type: (specify package)

In conclusion, the MAX7820BC from Maxim Integrated represents a sophisticated solution for power management challenges, delivering performance, efficiency, and reliability to modern electronic systems. Its comprehensive feature set and adaptability make it a valuable component for any power-sensitive application.

You May Also Be Interested in

Shindengen
Lowest to $0.2021
EliteMT
Need more? Email Us
Coilcraft
Lowest to $1.5451
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
ESMT
Lowest to $2.9349
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
EliteMT
Lowest to $3.7539
ESMT
Lowest to $0.9506
STMicroelectronics
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess