EN
  • EN
  • DE

MAX270CWP+

Part No MAX270CWP+
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER 25KHZ LOWPASS 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Filter Type Continuous Low Pass
Frequency - Cutoff or Center 25kHz
Number of Filters 2
Filter Order 2nd
Supply Voltage (V) 4.74V ~ 16V, ±2.37V ~ 8V
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number MAX270
Manufacturer Pack Quantity 36
MSL Level 1 (Unlimited)
Win Source Part Number 702752-MAX270CWP+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX270CWP+ CAD Model

Description

The MAX270CWP+ is a sophisticated, high-performance analog filter component designed by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This component is part of Maxim's extensive range of filters that are tailored to meet the demands of precision signal processing in a variety of applications.

The MAX270CWP+ is a programmable, continuous-time filter with a switch-capacitor design. This allows for precise frequency control without the need for external components, making it a compact and versatile solution for integrating into a wide array of electronic systems. The filter's frequency can be adjusted via an external clock or by using the onboard oscillator circuit.

One of the standout features of the MAX270CWP+ is its ability to operate in either low-pass or band-pass modes, providing flexibility for different signal processing requirements. The low-pass mode is ideal for applications requiring noise reduction or signal smoothing, while the band-pass mode is perfect for isolating specific frequency bands, such as in audio applications or communication systems.

The MAX270CWP+ boasts a dynamic range of 120dB with a signal-to-noise ratio (SNR) that ensures high fidelity and minimal distortion in the processed signals. It operates over a wide supply voltage range of ±4.5V to ±5.5V, making it suitable for both single and dual supply operations.

Designed with reliability in mind, the MAX270CWP+ features a robust CMOS process that ensures long-term stability and performance. The filter is packaged in a compact 20-pin wide SO package, making it easy to integrate into space-constrained designs without sacrificing functionality.

Whether used in professional audio equipment, data acquisition systems, or communication devices, the MAX270CWP+ from Maxim Integrated provides designers with a high-quality, flexible filtering solution that can be easily adapted to meet the specific needs of their applications.

You May Also Be Interested in

Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $2.8805
Maxim Integrated
PROGRAMMABLE ACTIVE FILTER
Need more? Email Us
Maxim Integrated
8TH-ORDER, LOWPASS, ELLIPTIC, SW
Lowest to $31.0849
Maxim Integrated
4-CH RGB VIDEO FILTER
Lowest to $10.1802
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $16.0075
Analog Devices Inc.
Filter IC 2nd Order 27MHz 20-QFN (4x4)
Need more? Email Us
Maxim Integrated
SD VIDEO RECONSTRUCTION FILTER
Need more? Email Us
Maxim Integrated
LOWPASS, BUTTERWORTH FILTER
Lowest to $5.5901
Analog Devices Inc.
IC FILTER 25KHZ SWITCHED 28SSOP
Lowest to $43.2398

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess