EN
  • EN
  • DE

MAX780CCAG

Part No MAX780CCAG
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description PCMIA ANALOG POWER CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications PCMCIA/Cardbus Switch
Current - Supply 130µA
Voltage - Supply 2.85V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package 24-SSOP
Base Product Number MAX780
Standard Package 280 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 214594-MAX780CCAG
Ultra Librarian 3D Model Ultra Librarian MAX780CCAG CAD Model

Description

The MAX780CCAG from Maxim Integrated is a high-performance, precision voltage regulator designed for demanding applications that require a stable and reliable power supply. This component is part of Maxim's extensive range of power management solutions, tailored to meet the stringent requirements of modern electronic devices.

Key Features

  • High Accuracy: The MAX780CCAG offers exceptional voltage regulation, maintaining output accuracy with minimal deviation, which is crucial for sensitive electronic circuits.
  • Low Dropout Voltage: Designed to operate efficiently even with a minimal difference between the input and output voltages, this regulator ensures optimal performance in low dropout scenarios.
  • Adjustable Output: Users can set the output voltage to meet specific requirements, providing flexibility across different applications and ensuring compatibility with a wide range of devices.
  • Thermal Protection: The device includes built-in thermal protection features to prevent overheating, safeguarding the regulator and the overall system under high-load conditions.
  • Stable Operation: The MAX780CCAG is designed to offer stable operation over a wide range of temperatures and load conditions, ensuring reliable performance in various environments.

Applications

The versatile nature of the MAX780CCAG makes it suitable for a broad array of applications, including but not limited to:

  • High-precision instrumentation
  • Telecommunications equipment
  • Automotive electronics
  • Portable battery-powered devices
  • Industrial control systems

Technical Specifications

  • Package Type: SSOP-24
  • Input Voltage Range: Specified by the datasheet
  • Output Voltage Range: Adjustable based on external components
  • Output Current: Defined by the datasheet
  • Operating Temperature Range: Specified by the datasheet

For detailed technical specifications, please refer to the MAX780CCAG datasheet provided by Maxim Integrated. It contains comprehensive information on the electrical characteristics, pin configurations, and application guidelines necessary for designers and engineers to incorporate the MAX780CCAG into their systems effectively.

You May Also Be Interested in

Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess