EN
  • EN
  • DE

MAX777ESA+T

Part No MAX777ESA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706492-MAX777ESA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX777ESA+T CAD Model

Description

Maxim Integrated's MAX777ESA+T: A Robust Step-Down DC-DC Converter

The MAX777ESA+T from Maxim Integrated is a high-efficiency, low-dropout, step-down DC-DC converter designed to deliver a consistent and reliable power supply to a wide range of applications. This compact and versatile component is an ideal solution for battery-powered devices, portable electronics, and other systems that require efficient voltage regulation.

Key Features

  • Adjustable Output Voltage: The MAX777ESA+T allows for a flexible output voltage range, which can be adjusted to meet the specific requirements of your application, ensuring compatibility with various devices and systems.
  • High Efficiency: With its advanced design, this DC-DC converter offers high efficiency, minimizing power loss and thereby extending the battery life of portable devices.
  • Low Dropout: The low dropout feature ensures stable operation even when the input voltage is close to the output voltage, making it highly effective for applications with tight power budgets.
  • Compact SMT Package: Housed in a small surface-mount package, the MAX777ESA+T is suitable for space-constrained applications, without compromising on performance.
  • Thermal Protection: Built-in thermal shutdown protection safeguards the device from overheating, contributing to the safety and longevity of both the converter and the overall system.

Applications

The versatility of the MAX777ESA+T allows it to be integrated into a diverse array of electronic systems, including:

  • Portable and handheld devices
  • Wireless communication equipment
  • Battery-powered sensors and IoT devices
  • Power supply modules
  • Consumer electronics

Reliability and Performance

Maxim Integrated is known for its commitment to quality and reliability, and the MAX777ESA+T is no exception. It is built to meet the rigorous standards expected of industrial-grade components, ensuring stable performance over a wide range of temperatures and operating conditions. Whether you are developing a new product or upgrading an existing one, the MAX777ESA+T provides a dependable and efficient power management solution that can help to optimize performance and extend device lifespan.

You May Also Be Interested in

Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess