EN
  • EN
  • DE

MAX77734CENP+

Part No MAX77734CENP+
Manufacturer Maxim Integrated
Catalog Battery Chargers
Description IC BATT CHG LI-ION 1CELL 20WLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tube
Product Status Active
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Voltage
Fault Protection Over Temperature
Charge Current - Max 300mA
Battery Pack Voltage 4.6V (Max)
Voltage - Supply (Max) 5.5V
Interface I2C
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-XFBGA, WLBGA
Supplier Device Package 20-WLP (1.97x2.23);5;9;7;10;8;3;4;2;1;5503;4991;505;175;600002;598;31;114;5272;600039;600055;448;600010;600060;2521;150;278;1589;14;954;568;488;2312;20;1028;846;600;863;497;296;893;4518;600018;742;818;0;94382;37302;10182;76875;91121;14648;14632;20161;14633;52087;111444;53513;27063;6786;19047;53514;24264;23636;66190;21602;62;61;3;2;243;250;1;17;6;0;2;4;7;1;1;364082;671601;468225;365302;665461;365304;378152;380071;404027;409308;39665;39762;829514;39793;39806;39837;39855;39875;39890;39900;39905;39912;121326;121462;121476;121488;424601;169295;169441;169448;169461;203167;203385;229001;249730;92592;1;1;333197;333198;333212;1;335810;335835;336137;336138;336139;465213;412174;412188;427676;420137;1;382812;382816;382817;382818;382819;382820;382824;474891;807747;772481;725643;382833;382834;382847;382861;768713;382862;382863;382864;465212;742449;768306;382868;382869;382873;382895;382896;382899;382900;382904;754364;814262;382909;382910;382911;382921;382931;382934;382935;382936;842912;742451;396111;402104;742450;417751;270611;73564;103105;158730;184068;214789;238101;273824;68833;84053;91333;100303;101622;114509;140417;147779;156931;164429;182276;191164;192956;199782;213257;221268;221738;221805;224231;236734;237585;240425;241480;242061;243193;245847;246697;255853;262368;262706;272951;276113;277416;286223;290791;299155;302240;119750;42177;45559;48377;47316;50900;50734;52811;52220;55041;54226;57433;59233;60917;60342;167594;125070;126714;126419;128475;131531;133408;201594;171168;171539;172893;176074;177265;178265;227192;227271;227292;206002;207159;208238;209855;247706;232867;266261;251925;252962;280708;293724;282326;282473;282577;284991;72441;104401;636357;825621;142049;183493;1;771760;716618;501681;443644;55539;53650;168722;548583;496050;563268;125236;736218;468082;432938;746646;132256;132878;134926;136285;170746;174115;175095;176389;175866;177404;791852;819007;746647;824379;745461;177037;178393;693025;178008;179204;178822;179380;180142;468083;179839;204796;228504;204590;205440;772740;432939;493461;805922;205155;771123;206189;771124;574386;205630;732241;205732;205887;205851;205992;206918;206388;427677;206573;206625;636358;206661;207565;207566;207170;207231;207276;787702;207343;208524;208528;208649;208699;481706;424596;745462;772480;209387;209388;772479;448849;757732;208969;209108;209109;534887;210229;489889;797583;210056;210091;210820;249171;761608;230908;231502;232006;761607;233089;234105;267452;251619;253213;254526;281267;268948;269374;271115;295157;283017;283319;283588;285109;305478;305480;305491;296633;797584;74515;459773;814869;80315;87718;87727;787700;82469;772741;89179;89456;97405;772742;93489;98668;104643;787701;105251;109987;109898;109912;116509;116511;113079;113076;113330;113417;756339;113491;708763;725642;484767;119719;117120;117121;143803;143806;146516;149436;151899;155196;161419;504386;485540;197374;274113;1;62637;174115;177404;468084;207565;208524;211463;249171;231255;232407;233086;233179;233567;233890;234542;235004;267452;250686;251145;251619;251393;252155;252567;252362;253213;253727;254133;254526;281265;269697;270755;295157;283017;284814;305478;297465;478328;298238;74515;65297;65641;65977;66582;80315;87718;92529;88648;88563;88918;89177;89422;97403;93489;103542;108742;104845;112605;116509;113329;119717;143803;146516;149434;151898;149876;155183;159247;156001;161417;159852;165862;167574;184598;188819;192015;194844;197370;215305;243956;257642;274110;287637;1;1;447666;797992;356918;752412;752414;752420;401297;404151;825623;406106;418344;421604;242919;242921;212425;212428;212434;212448;212478
Ultra Librarian 3D Model Ultra Librarian MAX77734CENP+ CAD Model

You May Also Be Interested in

Microchip Technology
Need more? Email Us
DFRobot
LITHIUM BATTERY CHARGER
Lowest to $22.0721
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Tripp Lite
BATT CHARGING STATION 2.4A / Charging Station Battery Charger 2.4A
Need more? Email Us
ANSMANN (Huizhou) Trading CO., LTD
Ansmann IPC 12 Plug-in charger for every application (Li-ion, NiMH and Lead Acid battery pack)
Need more? Email Us
Microchip Technology
Need more? Email Us
ANSMANN (Huizhou) Trading CO., LTD
Ansmann IPC 300 desktop charger for every application (Li-ion, NiMH and Lead Acid battery pack) with FAN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess