EN
  • EN
  • DE

MAX7705ESA+T

Part No MAX7705ESA+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU SUPPLY MON 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.65V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1071135-MAX7705ESA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX7705ESA+T CAD Model

Description

Maxim Integrated MAX7705ESA+T Voltage Monitor IC

The Maxim Integrated MAX7705ESA+T is a precision, low-power, three-channel voltage monitor designed to ensure the stability and reliability of power supplies in electronic systems. This integrated circuit (IC) is particularly suitable for applications where accurate voltage monitoring is critical, such as in portable devices, computers, and embedded systems.

Key Features:

  • Triple Voltage Monitoring: The MAX7705ESA+T can monitor three voltage thresholds simultaneously, making it an ideal choice for systems with multiple supply voltages that need to be supervised.
  • Adjustable Voltage Thresholds: It provides the flexibility to set precise voltage thresholds according to the specific requirements of the application, ensuring tailored protection for each monitored supply.
  • Low Power Consumption: Designed with power efficiency in mind, this IC consumes minimal power, which is essential for battery-operated devices where power conservation is critical.
  • Compact Package: Available in an 8-pin SOIC package, the MAX7705ESA+T is compact and space-efficient, making it suitable for space-constrained applications.
  • Wide Operating Temperature Range: It operates over a broad temperature range from -40°C to +85°C, ensuring reliable performance across various environmental conditions.

Applications:

  • Portable Devices
  • Embedded Systems
  • Computers and Servers
  • Telecommunications
  • Industrial Equipment

The MAX7705ESA+T provides a robust solution for voltage monitoring with its built-in hysteresis, which prevents false triggering due to transient conditions. Its active-low reset output guarantees that the connected microcontroller or processor is held in reset until all the monitored voltages have stabilized at valid levels, thus safeguarding the system during power-up, power-down, and brown-out conditions.

With its precision monitoring capabilities and low power consumption, the Maxim Integrated MAX7705ESA+T is an excellent choice for designers looking to enhance the reliability and performance of their power management systems.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess