EN
  • EN
  • DE

MAX7621DCSA+

Part No MAX7621DCSA+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706440-MAX7621DCSA+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7621DCSA+ CAD Model

Description

Maxim Integrated MAX7621DCSA+ Step-Up DC-DC Converter

The MAX7621DCSA+ from Maxim Integrated is a high-efficiency, voltage-mode, step-up DC-DC converter that is specifically designed to provide a reliable and stable voltage boost solution for various electronic applications. This compact and versatile component is ideal for portable devices, as it can efficiently convert lower voltage levels to higher ones, ensuring that the electronics receive the necessary power for optimal performance.

Key Features

  • Adjustable Output Voltage: The MAX7621DCSA+ allows for an adjustable output voltage, which can be set by the user according to the specific needs of the application. This flexibility makes it suitable for a wide range of devices and systems.
  • High Efficiency: With its advanced design, this step-up converter operates with high efficiency, reducing power loss and heat generation, which is critical for battery-powered devices.
  • Low Quiescent Current: The device features a low quiescent current, which minimizes battery drain when the device is in standby mode, thereby extending battery life.
  • Wide Input Voltage Range: It supports a wide input voltage range, accommodating various power sources and ensuring compatibility with different types of batteries and power supplies.
  • Compact SO-8 Package: The MAX7621DCSA+ comes in a small-outline package (SO-8), which is ideal for space-constrained applications.

Applications

The MAX7621DCSA+ is suitable for a variety of applications, including but not limited to:

  • Portable Electronic Devices
  • Battery-Powered Equipment
  • Handheld Instruments
  • Power Backup Systems

With its robust design and versatile features, the MAX7621DCSA+ is an excellent choice for designers looking to implement a reliable power management solution in their products. Maxim Integrated's commitment to quality ensures that this DC-DC converter will deliver consistent performance and durability, making it a trusted component in any power supply design.

You May Also Be Interested in

Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess