EN
  • EN
  • DE
  • IT

MAX7500MSA+

Part No MAX7500MSA+
Manufacturer Maxim Integrated
Catalog Moisture Sensors, Humidity
Description Temp Sensor Digital Serial (2-Wire, I2C) 8-Pin SOIC N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Contact Plating Tin
Height 1.5 mm
Interface 2-Wire, I2C, SMBus
Lead Free Yes
Length 5 mm
Maximum Operating Temperature 125 °C
Max Power Dissipation 471 mW
Max Supply Voltage 5.5 V
Max Supply Voltage (DC) 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 3 V
Min Supply Voltage (DC) 3 V
Number of Pins 8
Operating Supply Current 250 µA
Operating Supply Voltage 5.5 V
Output Type Digital, I2C
Radiation Hardening No
Resolution 1.125 B
RoHS Compliant
Width 4 mm
Win Source Part Number 1023622-MAX7500MSA+
Categories Moisture Sensors,Humidity
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX7500MSA+ CAD Model

Description

Introducing the MAX7500MSA+ Temperature Sensor

The MAX7500MSA+ is a high-precision, low-power temperature sensor from Maxim Integrated, designed to provide accurate temperature readings with minimal system load. This innovative sensor integrates a temperature sensor, a delta-sigma analog-to-digital converter, and a signal conditioning circuitry into a single compact package, ensuring ease of integration into a wide variety of applications.

The device operates over a wide temperature range of -55°C to +125°C, making it suitable for demanding environments. It guarantees an accuracy of ±1°C from 0°C to +70°C, ensuring reliable temperature monitoring for critical applications. This precision is maintained over the entire power supply range of 3.0V to 5.5V, which makes the MAX7500MSA+ highly adaptable to different power environments.

One of the standout features of the MAX7500MSA+ is its I²C-compatible serial interface, which allows for easy communication with most microcontrollers and processors. This digital interface also supports the System Management Bus (SMBus) protocol, making it a versatile choice for system monitoring and control applications.

The package size is another advantage of the MAX7500MSA+. The sensor is housed in a small 8-pin SO package, making it an excellent choice for space-constrained applications. Despite its small size, it does not compromise on performance, providing the same high level of accuracy and reliability as larger sensors.

Furthermore, the MAX7500MSA+ offers a programmable alert output that can be used as an interrupt or as an overtemperature alarm, enhancing the safety and reliability of the system it is monitoring. This feature allows designers to implement proactive cooling or heating strategies, ensuring optimal performance of the overall system.

In summary, the MAX7500MSA+ from Maxim Integrated is a versatile, accurate, and reliable temperature sensor that is well-suited for a wide range of applications, from industrial control systems to consumer electronics. Its small footprint, high precision, and flexible communication options make it an ideal choice for designers looking to enhance their system's temperature monitoring capabilities.

You May Also Be Interested in

Rohm Semiconductor
THERMOSTAT 90DEGC ACT LOW 5SSOP / Thermostat 90°C Active Low Open Drain 5-SSOP
Lowest to $0.8622
Renesas Electronics America
SENSOR HUMIDITY 90% RH SMD / Humidity, Temperature 0 ~ 100% RH I²C ±3.5% RH 6 s Surface Mount
Lowest to $2.7852
NXP / Nexperia
Temp Sensor Digital Serial (2-Wire, I2C) 8-Pin TSSOP T/R
Lowest to $0.2818
Ohmite
SENSOR RTD 1KOHM 0805 / RTD 3850ppm/°C 0805 (2012 Metric)
Need more? Email Us
ABLIC U.S.A. Inc.
SENSOR DIGITAL -40C-115C SNT-4A / Temperature Sensor Digital, Local -40°C ~ 115°C SNT-4A
Need more? Email Us
Microchip Technology
IC Temp Sensr 3V Progbl 8MSOP
Need more? Email Us
Honeywell
SENSOR HUMIDITY 5V ANLG 3.5% TO5 / Humidity 0 ~ 100% RH Analog Voltage ±3.5% RH 30 s Through Hole
Need more? Email Us
Sensirion AG
SENSOR HUMID/TEMP / Humidity, Temperature 0 ~ 100% RH I²C ±1.8% RH 4 s Surface Mount
Lowest to $1.3068
Maxim Integrated
±3°C Factory preset trip point temperature switch with no analog output 5-SOT-23 -55 to 125
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1610 $54.0930
30+ $3.4142 $102.4260
46+ $3.3075 $152.1450
63+ $3.2008 $201.6504
81+ $3.0941 $250.6221
109+ $2.7740 $302.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess