EN
  • EN
  • DE

MAX749ESA+T

Part No MAX749ESA+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC SUPPLY LCD BIAS ADJ 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications LCD Display
Operating Supply Current 60μA
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 101184-MAX749ESA+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management, Portable Devices, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian MAX749ESA+T CAD Model

Description

The MAX749ESA+T from Maxim Integrated is a specialized integrated circuit designed to simplify the task of converting a direct current (DC) voltage to a negative DC voltage. This essential component is part of Maxim's extensive range of power management solutions, aimed at providing efficient and reliable operation in a compact form factor.

Ideal for applications requiring a negative supply voltage generated from a positive input, the MAX749ESA+T is commonly used in systems such as analog-to-digital converters, bipolar amplifiers, and other circuits where a negative rail is needed. It is particularly useful in battery-powered devices due to its low power consumption and operational efficiency.

Key Features

  • Input Voltage Range: The device operates with an input voltage range typically from +1.8V to +11V, making it versatile for various power supply configurations.
  • Output Voltage: It is capable of generating a negative output voltage that is adjustable from -1.25V to -10V, giving designers flexibility in their circuit designs.
  • High Efficiency: With its high conversion efficiency, the MAX749ESA+T conserves power, which is crucial for extending battery life in portable applications.
  • Compact Package: Offered in an 8-pin SOIC package, it occupies minimal board space and is suitable for space-constrained applications.
  • Temperature Range: The device is specified for the extended industrial temperature range of -40°C to +85°C, ensuring reliable performance in a wide range of environmental conditions.

Applications

  • Portable Devices
  • Analog-to-Digital Converters
  • Operational Amplifier Systems
  • Medical Instruments
  • Industrial Controls

The MAX749ESA+T is a testament to Maxim Integrated's commitment to providing innovative, high-quality power management solutions. With its ease of use, efficiency, and versatility, this integrated circuit is an excellent choice for designers looking to implement a negative voltage rail in their electronic designs.

You May Also Be Interested in

Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6270 $54.5080
9+ $11.1812 $100.6308
14+ $10.8318 $151.6452
20+ $10.4824 $209.6480
25+ $10.1329 $253.3225
34+ $9.0847 $308.8798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess