Maxim Integrated MAX749CPA LCD Bias Supply
The MAX749CPA is a specialized integrated circuit designed by Maxim Integrated, a renowned leader in analog and mixed-signal engineering. This compact, efficient device is tailored specifically for generating bias voltages required by liquid crystal displays (LCDs). It is an ideal solution for portable devices where power efficiency and space constraints are critical considerations.
Key Features
- High Efficiency: The MAX749CPA offers a high-efficiency charge pump that minimizes power consumption, making it suitable for battery-operated devices such as laptops, smartphones, and handheld instruments.
- Adjustable Output: It allows for adjustable output voltages, enabling compatibility with a wide range of LCD panels.
- Low Power Operation: The device operates at low power, ensuring minimal drain on the battery, thereby extending the operational life of the product it is used in.
- Minimal External Components: This integrated circuit requires only a few external components, reducing the overall design complexity and bill of materials.
- Compact Packaging: The MAX749CPA comes in a compact 8-pin DIP package, making it easy to integrate into space-constrained designs.
Applications
The MAX749CPA is versatile and can be used in a variety of applications where LCD bias is needed. It is particularly useful in:
- Portable Electronic Devices
- Handheld Instruments
- Battery-Powered Equipment
- PDAs and Mobile Phones
- Notebook and Tablet Computers
Technical Specifications
- Input Voltage: 2.7V to 5.5V
- Output Voltage Range: Adjustable via external resistors
- Package Type: 8-Pin DIP (DIP-8)
- Operating Temperature: -40°C to +85°C
The MAX749CPA is engineered to meet the stringent requirements of modern portable electronics, providing a reliable and efficient solution for powering LCD panels. With its user-friendly design, it allows engineers to streamline their designs while ensuring optimal performance of their LCD applications.