EN
  • EN
  • DE

MAX7462USA+

Part No MAX7462USA+
Manufacturer Maxim Integrated
Catalog Linear - Video Processing
Description IC VIDEO FILTER 8SOIC / Video Buffers, Filters IC 8-SOIC Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Function Buffers, Filters
Applications Recorders, Set-Top Boxes
Voltage - Supply 4.75V ~ 5.25V
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MAX7462
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 214485-MAX7462USA+
Ultra Librarian 3D Model Ultra Librarian MAX7462USA+ CAD Model

Description

Maxim Integrated MAX7462USA+ Video Filter Amplifier

The MAX7462USA+ from Maxim Integrated is a high-quality, single-channel video filter amplifier designed to provide clean and stable video signals for a variety of applications. This compact, integrated solution is ideal for video systems that require a sharp, defined video output with minimal noise and distortion.

Key Features

  • Integrated Low-Pass Filter: The device comes with an integrated low-pass filter that helps in reducing noise and improving the quality of the video signal. This feature is particularly useful in applications where signal integrity is of paramount importance.
  • High Drive Capability: The MAX7462USA+ is capable of driving 2VP-P into a 150Ω load, making it suitable for a wide range of video applications, including driving cables in video distribution systems.
  • Wide Supply Range: The device operates over a wide supply voltage range of 4.5V to 11V, providing flexibility in various system designs and ensuring compatibility with a multitude of other components.
  • Low Power Consumption: With its low power consumption, the MAX7462USA+ is an energy-efficient choice for portable and battery-powered devices where power management is critical.
  • Compact Package: Available in an 8-pin NSOIC package, the MAX7462USA+ is designed for space-constrained applications, offering a high level of functionality in a small footprint.

Applications

The MAX7462USA+ is suitable for a broad range of video applications, including:

  • Video on Demand (VoD) Systems
  • Closed-Circuit Television (CCTV)
  • Video Conferencing
  • Set-Top Boxes
  • Personal Video Recorders (PVRs)
  • General Video Processing Systems

With its robust design and versatile features, the MAX7462USA+ is an excellent choice for system designers looking to enhance video performance while maintaining signal integrity. Whether you're developing consumer electronics or industrial video solutions, the MAX7462USA+ offers the reliability and quality expected from a leader in analog integration like Maxim Integrated.

You May Also Be Interested in

Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
Seiko Epson Corporation
IC OLED CONTROLLER/MEMORY 64-QFP
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess