EN
  • EN
  • DE
  • IT

MAX7414CUA

Part No MAX7414CUA
Manufacturer Maxim Integrated
Catalog EMI/RFI Filters (LC, RC Networks)
Description SWITCHED CAPACITOR FILTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - EMI/RFI Filters (LC, RC Networks)
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 632203-MAX7414CUA
Ultra Librarian 3D Model Ultra Librarian MAX7414CUA CAD Model

Description

The MAX7414CUA is a state-of-the-art, 5th-order, low-pass, elliptic, switched-capacitor filter that significantly advances the performance of audio systems, data acquisition, and signal processing applications. Manufactured by Maxim Integrated, a company renowned for its innovative and reliable integrated circuits, the MAX7414CUA delivers precision filtering capabilities in a compact UMAX-8 package.

Key Features

  • Filter Type: The MAX7414CUA is a low-pass elliptic filter, providing sharp cutoff characteristics that are ideal for separating desired signals from unwanted noise.
  • Order: As a 5th-order filter, it offers a steep roll-off and excellent selectivity, making it highly effective in applications that require precise frequency delineation.
  • Clock-Tunable Frequency: The filter's cutoff frequency can be adjusted by an external clock, allowing users to fine-tune the filtering as per their specific requirements.
  • Low Distortion: The design ensures low distortion and low noise operation, preserving the integrity of the signal being processed.
  • Single-Supply Operation: The MAX7414CUA operates from a single +5V supply, simplifying power management in embedded systems.
  • Power-Saving Features: It includes shutdown and low-power modes, making it suitable for battery-operated devices where power conservation is crucial.
  • Package: The device comes in a space-saving UMAX-8 package, which is ideal for applications with limited PCB space.

Applications

The MAX7414CUA is versatile and can be used in a variety of applications, including:

  • Anti-aliasing for data acquisition systems
  • Audio signal processing and noise reduction
  • Signal conditioning in communication systems
  • ADC/DAC post-filtering
  • Portable and battery-powered electronics

With its precise filtering capabilities and flexible design, the MAX7414CUA from Maxim Integrated is an excellent choice for engineers and designers looking to enhance the performance of their electronic systems. Its robust feature set ensures that it can meet the stringent requirements of modern signal processing tasks.

You May Also Be Interested in

Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
Paktron
FILTER RC 100 OHMS/0.5UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 65PF CHASSIS MOUNT
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 2.4UF CHASSISSIS MOUNT
Need more? Email Us
Kemet
FILTER RC 68 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8015 $58.8090
14+ $8.0423 $112.5922
22+ $7.7909 $171.3998
30+ $7.5396 $226.1880
39+ $7.2883 $284.2437
52+ $6.5343 $339.7836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess