EN
  • EN
  • DE

MAX7359BETG+T

Part No MAX7359BETG+T
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 24TQFN / Cell Phones, PDA, Players Interface 24-TQFN (3.5x3.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Applications Cell Phones, PDA, Players
Interface I2C
Voltage - Supply 1.65V ~ 3.6V
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-TQFN (3.5x3.5)
Mounting Type Surface Mount
Base Product Number MAX7359
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 486932-MAX7359BETG+T
Ultra Librarian 3D Model Ultra Librarian MAX7359BETG+T CAD Model

Description

Maxim Integrated MAX7359BETG+T Key Features

The MAX7359BETG+T from Maxim Integrated is a highly versatile, low-EMI, key-switch controller designed to handle multiple mechanical switches in compact electronic devices. This integrated circuit simplifies user interface design by reducing the number of GPIOs needed for switch detection, which is particularly useful in applications where board space is at a premium and where reducing the number of discrete components is advantageous.

Compact and Efficient Design

Encased in a slim 24-pin TQFN package, the MAX7359BETG+T supports a wide array of key configurations, making it suitable for a diverse range of products, from mobile phones to portable media players, and other handheld devices. Its small footprint allows for efficient use of PCB space, which is critical in modern, sleek electronic designs.

Advanced Features for Enhanced Usability

The device boasts an array of features aimed at improving user experience and simplifying design. It includes an auto-sleep feature to reduce power consumption, making it ideal for battery-powered applications. The MAX7359BETG+T also has an integrated debounce circuitry, which ensures reliable switch operation by filtering out spurious signals caused by mechanical bounce.

Low EMI for Sensitive Applications

One of the standout characteristics of the MAX7359BETG+T is its low electromagnetic interference (EMI) signature. This is crucial for applications in which the device must operate in close proximity to RF and other sensitive circuits without causing disruptions. This feature is achieved through Maxim's proprietary techniques, ensuring that the device meets stringent EMI requirements.

Flexible and Programmable

The device is highly programmable, with multiple selectable key switch debounce times and an interrupt output feature for signaling the host processor when a key event occurs. This level of customization allows designers to tailor the behavior of the key-switch controller to the specific needs of their application.

Conclusion

In summary, the Maxim Integrated MAX7359BETG+T is a compact, efficient, and feature-rich key-switch controller that streamlines the design of user interfaces in electronic devices. Its low EMI characteristics, programmability, and power-saving features make it an excellent choice for designers looking to enhance the functionality and user experience of their products without compromising on space or power efficiency.

You May Also Be Interested in

NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.7819 $57.8190
25+ $4.7436 $118.5900
38+ $4.5957 $174.6366
52+ $4.4479 $231.2908
68+ $4.2989 $292.3252
90+ $3.8542 $346.8780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,700 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess