EN
  • EN
  • DE

MAX7311ATG+

Part No MAX7311ATG+
Manufacturer Maxim Integrated
Catalog Interface - I/O Expanders
Description I2C/SMBus Interface 400kHz 5.5V Automotive 24-Pin TQFN EP / IC I/O EXPANDER I2C 16B 24TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Number of I/O 16
Interface I2C, SMBus
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 31mA, 43mA
Clock Frequency 400kHz
Operating Supply Voltage 2 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-TQFN (4x4)
Win Source Part Number 786955-MAX7311ATG+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX7311
Introduction Date January 01, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX7311ATG+ CAD Model

Description

Maxim Integrated MAX7311ATG+ I/O Expander

The Maxim Integrated MAX7311ATG+ is a versatile I/O expander chip designed to provide additional I/O capabilities to microcontroller-based systems. This device operates via the I²C-compatible serial interface, making it an excellent choice for applications where pin expansion is needed without the necessity for a large number of additional microcontroller pins.

The MAX7311ATG+ offers 16 ports, which can be configured as inputs or outputs, providing a flexible solution for interfacing with a wide variety of peripheral devices. Each port can be individually set to a default power-on state, and polarity inversion is supported, allowing for easy integration into existing designs.

Key Features:

  • 16 Programmable I/O Ports: Each port can be individually configured as an input or output, providing a high level of customization for various design requirements.
  • I²C-Compatible Serial Interface: Allows for easy integration with most microcontrollers, supporting both 400kHz fast-mode I²C and 100kHz standard-mode I²C operations.
  • Interrupt Output: An interrupt output signals the host microcontroller when an input state has changed, enhancing system responsiveness and efficiency.
  • Power-On Reset: Each I/O port can be configured to its default state at power-up, ensuring predictable behavior of connected peripherals.
  • High-Voltage Tolerant: The device can tolerate up to 5.5V on the I/O ports, even when powered down to 2V, providing robustness against voltage spikes.
  • Low Standby Current: Helps to minimize power consumption when the device is not actively communicating with the microcontroller, making it suitable for battery-operated devices.

The MAX7311ATG+ comes in a compact 24-pin TQFN package, which is ideal for space-constrained applications. Its operating temperature range from -40°C to +125°C ensures reliable performance in a wide range of environmental conditions. Whether you're working on industrial control systems, servers, or portable electronics, the MAX7311ATG+ is a reliable choice for expanding your system's I/O capability without the need for complex wiring or additional microcontroller pins.

Overall, the Maxim Integrated MAX7311ATG+ is a powerful and flexible solution for designers looking to increase the I/O options of their systems with minimal hassle and maximum efficiency.

You May Also Be Interested in

Microchip Technology
IC EXPANDER SPI 16BIT I/O 28SDIP / I/O Expander 16 SPI 10 MHz 28-SPDIP
Lowest to $3.6759
Exar Corporation
IC I/O PORT EXPANDER 8 BIT I2C G
Lowest to $5.2229
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $0.8905
ON Semiconductor
IC XPNDR 100KHZ I2C 16SOIC / I/O Expander 8 I²C 100 kHz 16-SOIC
Lowest to $3.2901
Microchip Technology
IC XPNDR 10MHZ I2C 28SSOP / I/O Expander 16 I²C 10 MHz 28-SSOP
Lowest to $1.0839
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16X2QFN / I/O Expander 8 I²C, SMBus 400 kHz 16-X2QFN (1.6x1.6)
Lowest to $1.6212
NXP / Nexperia
IC I/O EXPANDER I2C 16HVQFN / I/O Expander 8 I²C, SMBus 400 kHz 16-HVQFN (3x3)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess