EN
  • EN
  • DE

MAX730CPA

Part No MAX730CPA
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Description 8 Pins PDIP Pkg
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1075722-MAX730CPA
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX730CPA CAD Model

Description

Maxim Integrated MAX730CPA Step-Up DC-DC Converter

The MAX730CPA from Maxim Integrated is a high-efficiency, voltage-mode, step-up DC-DC converter designed to provide a reliable power solution for applications requiring voltage boost functionality. This compact and versatile component is ideal for portable devices, where extending battery life is of paramount importance.

The MAX730CPA operates from an input voltage range of 2V to 16.5V, making it suitable for a wide array of power sources, from single-cell batteries to multi-cell battery packs, and even wall adapters. It can deliver an adjustable output voltage up to 28V, allowing for a high degree of flexibility in system design. The output voltage is set using a simple resistor divider, providing ease of use for designers.

One of the key features of the MAX730CPA is its high switching frequency, which can be set up to 300kHz. This allows for the use of smaller external components, such as inductors and capacitors, resulting in a more compact overall footprint for the power supply circuit. The device also includes an internal 2A, 0.3Ω switch, which contributes to its high efficiency and robust performance.

The MAX730CPA incorporates several protective features to ensure the longevity and reliability of the application. These include thermal shutdown, frequency foldback, and current limit. The thermal shutdown feature prevents the device from overheating, while the frequency foldback and current limit protect the device and the load from excessive power and current conditions.

For applications requiring low noise performance, the MAX730CPA offers a low-ripple pulse-frequency modulation (PFM) mode. This makes it an excellent choice for RF-powered devices and other sensitive electronics where noise minimization is critical.

In summary, the Maxim Integrated MAX730CPA step-up DC-DC converter is a potent solution for designers seeking a high-efficiency, adjustable, and feature-rich power management component. Its capability to work with a variety of input voltages and its protective features make it a reliable and versatile choice for a wide range of electronic applications.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $0.3269

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess