EN
  • EN
  • DE

MAX7304ETG+T

Part No MAX7304ETG+T
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description IC LED DRIVER LINEAR 20MA 24TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Type Linear
Internal Switch(s) Yes
Number of Outputs 16
Operating Input Voltage(Min) 1.62V
Maximum Supply Voltage 3.6V
Channel Output Current 20mA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 24-TQFN-EP (3.5x3.5)
Win Source Part Number 1070977-MAX7304ETG+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX7304ETG+T CAD Model

Description

Maxim Integrated MAX7304ETG+T Product Overview

The MAX7304ETG+T is a highly versatile, low-voltage, 16-Port I/O expander from Maxim Integrated, designed for use in power-sensitive applications. This advanced component is ideal for microprocessor systems where an expansion of I/O ports is needed, without incurring the cost, complexity, or power consumption of additional microprocessors.

Featuring a wide operating voltage range of 1.71V to 5.5V, the MAX7304ETG+T can interface with both 3.3V and 5V logic levels, making it suitable for a variety of digital systems. The device offers 16 I/O ports that can be individually configured as either inputs or outputs, providing designers with the flexibility to cater to different application requirements.

One of the key features of the MAX7304ETG+T is its built-in level-shifting capability, which allows for seamless communication between devices operating at different voltage levels. This is particularly useful in multi-voltage systems, where interfacing between components without level shifters would be problematic.

The device communicates with the host microprocessor via a two-wire, I2C-compatible serial interface, supporting data transfer rates of up to 400kbps. This efficient communication protocol ensures minimal pin usage on the microprocessor, thereby conserving valuable board space and reducing overall system complexity.

The MAX7304ETG+T also boasts an interrupt output feature, which can be programmed to alert the host microprocessor when input state changes occur. This interrupt-driven approach helps to reduce the polling overhead on the microprocessor, allowing for more efficient power management and processor sleep modes.

Enclosed in a compact, 24-pin TQFN package, the MAX7304ETG+T is designed for space-constrained applications. Its small footprint is particularly advantageous in portable devices, where size and power efficiency are paramount.

In summary, the MAX7304ETG+T from Maxim Integrated is an ideal solution for expanding I/O capabilities in microprocessor systems, offering flexibility, power efficiency, and ease of integration. Its broad voltage compatibility, level shifting, and interrupt capabilities make it a valuable component for a wide range of applications, from portable electronics to industrial control systems.

You May Also Be Interested in

Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess