EN
  • EN
  • DE

MAX724HCCK

Part No MAX724HCCK
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706297-MAX724HCCK
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX724HCCK CAD Model

Description

The MAX724HCCK from Maxim Integrated is a cutting-edge, high-efficiency, step-down DC-DC converter designed to meet the rigorous demands of modern electronic applications. This compact, high-performance component is engineered to provide a reliable power conversion solution for a wide range of products, including portable devices, telecommunications equipment, and embedded systems.

Key Features

  • High Efficiency: The MAX724HCCK boasts an outstanding efficiency rate, which helps in reducing heat generation and improving overall system performance.
  • Adjustable Output Voltage: This converter supports a flexible output voltage range, allowing designers to tailor the power supply to their specific requirements.
  • Integrated Switches: The inclusion of integrated power switches within the device simplifies the circuit design and helps to minimize the overall component count.
  • Wide Input Voltage Range: It accommodates a broad spectrum of input voltages, making it versatile for use in various applications with different power sources.
  • Compact Design: The MAX724HCCK's small form factor is ideal for space-constrained applications, ensuring that power conversion does not come at the expense of valuable board real estate.
  • Thermal Overload Protection: The device includes features to protect against thermal overload, ensuring reliability and longevity even under strenuous operating conditions.

Applications

The versatility of the MAX724HCCK makes it suitable for a multitude of applications. It is particularly well-suited for:

  • Battery-powered devices
  • Telecommunication infrastructure
  • Handheld instruments
  • Industrial control systems

Technical Specifications

With a robust set of technical specifications, the MAX724HCCK is designed to perform reliably in a variety of settings. Key specifications include:

  • High switching frequencies
  • Low dropout operation
  • Programmable soft-start feature
  • Overvoltage protection

Maxim Integrated's commitment to quality ensures that the MAX724HCCK converter is not only highly efficient but also durable and reliable, making it an excellent choice for your power conversion needs.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess