EN
  • EN
  • DE

MAX715CNG

Part No MAX715CNG
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 706266-MAX715CNG
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX715CNG CAD Model

Description

The MAX715CNG is a high-performance, integrated circuit from Maxim Integrated, designed to address the needs of complex digital systems. This versatile chip is a multi-function solution that provides power-supply control and housekeeping functions tailored for microprocessor systems. Its robust feature set makes it an ideal choice for a variety of applications, including computers, embedded systems, and other sophisticated electronic devices.

Key Features

  • Power-Supply Control: The MAX715CNG offers comprehensive power-supply control, including power-on reset control, watchdog timer, and battery-backup switching, ensuring reliable operation of the host system under varying power conditions.
  • Microprocessor Supervision: With its built-in microprocessor supervisory functions, it ensures that the system's CPU runs smoothly by monitoring the power supply and generating a reset signal whenever necessary.
  • Watchdog Timer: The integrated watchdog timer provides an additional layer of security by monitoring the system's operation and initiating a system reset if the software becomes unresponsive.
  • Battery Backup: The device includes a battery-backup circuit that automatically switches to an external battery when the main power supply fails, preserving critical data and system functionality.
  • Package Type: Housed in a 24-pin DIP (Dual In-line Package), the MAX715CNG is suitable for through-hole mounting, which is beneficial for prototyping and applications where durability and serviceability are important.

Applications

The MAX715CNG is a versatile component that can be used in a wide range of applications. Its ability to manage power supply and provide system monitoring makes it particularly useful in mission-critical environments where system reliability is paramount. It's commonly used in:

  • Desktop and laptop computers
  • Embedded systems
  • Industrial control systems
  • Communication infrastructure

With its combination of power-supply control, microprocessor supervision, and backup functionalities, the MAX715CNG from Maxim Integrated is a reliable and essential component for ensuring the smooth operation of complex electronic systems.

You May Also Be Interested in

Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess