EN
  • EN
  • DE

MAX711ESE+T

Part No MAX711ESE+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BOOST ADJ 1.1A 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Function Step-Up, Step-Down
Output Configuration Positive
Topology Buck, Boost
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 1.8V
Voltage Input MAX 11V
Output Voltage 2.7V
Output Voltage MAX 5.5V
Output Current 1.1A (Switch)
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SO
Win Source Part Number 706256-MAX711ESE+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX711
Introduction Date July 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX711ESE+T CAD Model

Description

Maxim Integrated MAX711ESE+T Charge Pump DC-DC Converter

The MAX711ESE+T from Maxim Integrated is a highly efficient, versatile charge pump DC-DC converter designed to meet the power management needs of a wide range of electronic devices. As part of Maxim's renowned power solutions, this component is engineered to provide a reliable and stable voltage supply while maximizing battery life in portable applications.

This charge pump converter operates over a wide input voltage range from 1.8V to 11V, making it suitable for various battery configurations and power sources. It can deliver an adjustable and regulated output voltage, which can be set via external resistors. The MAX711ESE+T is capable of delivering output currents up to 300mA with excellent power efficiency, ensuring that the devices it powers can operate for extended periods on a single charge.

The device comes in a compact SOP-16 package, which is ideal for space-constrained applications. Its small footprint allows for easy integration into PCB designs without compromising the overall size of the end product. This makes the MAX711ESE+T a perfect choice for portable electronics, such as handheld devices, medical equipment, and wearable technology.

One of the key features of the MAX711ESE+T is its low quiescent current, which minimizes power consumption when the device is in standby mode. This contributes to the overall energy efficiency of the system it is part of. Additionally, the charge pump includes built-in thermal overload protection, ensuring that the device and the system it powers are safeguarded against overheating and potential damage.

The MAX711ESE+T also offers a simple and straightforward design, with minimal external components required for operation. This ease of use, combined with the product's reliability and performance, makes it a preferred choice for designers and engineers looking to create efficient power management solutions for their electronic devices.

In summary, the Maxim Integrated MAX711ESE+T is a high-quality, efficient, and versatile charge pump DC-DC converter that provides stable power management solutions for a wide array of portable and space-sensitive applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1019 $52.7323
40+ $2.5451 $101.8040
61+ $2.4656 $150.4016
84+ $2.3861 $200.4324
109+ $2.3065 $251.4085
146+ $2.0679 $301.9134
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,780 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess