EN
  • EN
  • DE

MAX708TEUA+T

Part No MAX708TEUA+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 3.15V 3V 8-Pin uMAX T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package UMAX
Height 950 µm
Length 3.05 mm
Maximum Operating Temperature 85 °C
Max Power Dissipation 362 mW
Max Reset Threshold Voltage 3.15 V
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 1 V
Mount Surface Mount
Number of Monitored Inputs 1
Number of Pins 8
Number of Voltages Monitored 1
Operating Supply Current 350 µA
Overvoltage Threshold 3.15 V
Packaging Tape & Reel (TR)
Reset Active High/Active Low
Reset Delay Time 280 ms
Reset Timeout 140 ms
RoHS Compliant
Threshold Voltage 3.08 V
Type Simple Reset/Power-On Reset
Undervoltage Threshold 3 V
Watchdog Timer Yes
Width 3.05 mm
Win Source Part Number 1075716-MAX708TEUA+T
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX708TEUA+T CAD Model

Description

Maxim Integrated's MAX708TEUA+T Microprocessor Supervisory Circuit

The MAX708TEUA+T from Maxim Integrated is a compact, highly reliable microprocessor (µP) supervisory circuit designed to monitor power supplies in µP and digital systems. It provides a significant level of protection to your systems by ensuring that the microprocessor is reset to a known state during power-up, power-down, and brown-out conditions.

Key Features and Benefits:

  • Power Supply Monitoring: This device keeps a vigilant watch on the system's power supply, triggering a reset to safeguard the system if the supply voltage drops below a predetermined threshold, ensuring reliable operation.
  • Programmable Reset Timeout: The MAX708TEUA+T allows for a precise selection of the reset timeout period, which can be tailored to meet the specific needs of your application.
  • Low Power Consumption: With its low quiescent current draw, this supervisory circuit is an excellent choice for battery-operated and power-sensitive systems.
  • Manual Reset Capability: The inclusion of a manual reset input provides an additional layer of control, allowing for a system reset to be initiated as needed for maintenance or troubleshooting purposes.
  • Compact SOT-23 Packaging: The device comes in a space-saving SOT-23 package, making it ideal for use in applications where board space is at a premium.

This supervisory circuit is particularly well-suited for use in portable devices, computers, controllers, and intelligent instruments, where consistent and reliable system operation is critical. The MAX708TEUA+T operates over a wide temperature range, making it versatile for various environmental conditions.

Maxim Integrated's commitment to quality ensures that the MAX708TEUA+T supervisory circuit meets the stringent requirements of modern electronic systems, providing a robust solution for your power monitoring needs. Incorporate this device into your design to enhance the reliability and performance of your products.

Whether you're designing consumer electronics, industrial control systems, or complex automotive modules, the MAX708TEUA+T is engineered to provide the critical system protection your application demands.

You May Also Be Interested in

EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess