EN
  • EN
  • DE

MAX706AREUA+T

Part No MAX706AREUA+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 2.63V 2.63V 8-Pin uMAX T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package UMAX
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Power Dissipation 362 mW
Max Reset Threshold Voltage 2.7 V
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Reset Threshold Voltage 2.55 V
Min Supply Voltage 1.2 V
Mount Surface Mount
Number of Pins 8
Number of Voltages Monitored 1
Packaging Tape & Reel (TR)
Reset Active Low
Reset Timeout 140 ms
RoHS Compliant
Threshold Voltage 2.63 V
Type Simple Reset/Power-On Reset
Watchdog Timer Yes
Win Source Part Number 1075710-MAX706AREUA+T
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX706AREUA+T CAD Model

Description

Product Overview: MAX706AREUA+T from Maxim Integrated

The MAX706AREUA+T is a robust supervisory circuit developed by Maxim Integrated, designed to provide monitoring and control functionalities for microprocessor systems. This compact component is an essential tool for managing system integrity and ensuring reliable operation under various conditions. The MAX706AREUA+T is commonly used in a wide array of applications, including computers, controllers, intelligent instruments, and portable/battery-powered equipment.

Key Features

  • Power Supply Monitoring: The device monitors the power supply voltage and maintains system integrity by providing a reset signal to the microprocessor during power-up, power-down, and brown-out conditions.
  • Reset Timeout: It features an adjustable reset timeout period that can be set by an external capacitor, allowing designers to customize the reset de-assertion delay according to their specific system requirements.
  • Watchdog Timer: The integrated watchdog timer serves as a system fault detector. If the microprocessor or software hangs and fails to provide a periodic signal to the MAX706AREUA+T, the device will trigger a system reset, ensuring that the system can recover from such faults.
  • Manual Reset: A manual reset input is included, enabling a reset to be initiated by external hardware or software commands, providing an additional layer of system control.
  • Low Power Consumption: The device is designed for low power consumption, making it ideal for portable and battery-operated applications where power efficiency is crucial.
  • Package and Temperature: The MAX706AREUA+T comes in an 8-pin µMAX package and is specified for operation over the standard automotive temperature range of -40°C to +125°C.

Applications

The versatility of the MAX706AREUA+T allows it to be used across various sectors, including automotive systems, industrial controls, embedded systems, and any critical application where system stability is paramount. Its small footprint and power-saving features make it particularly well-suited for space-constrained and power-sensitive designs.

In summary, the MAX706AREUA+T supervisory circuit from Maxim Integrated is a highly reliable solution for system management, providing essential monitoring and control functions to safeguard the operation of microprocessor-based systems across a wide range of applications.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
IC POWER
Lowest to $0.8732

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess