EN
  • EN
  • DE

MAX691ACPE

Part No MAX691ACPE
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU SUPERVISORY CIRCUIT 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Push-Pull, Push-Pull
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.65V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 088413-MAX691ACPE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX691ACPE CAD Model

Description

Maxim Integrated MAX691ACPE Microprocessor Supervisory Circuit

The MAX691ACPE is a highly integrated microprocessor supervisory circuit designed by Maxim Integrated, a renowned leader in the development of analog and mixed-signal products. This supervisory circuit is engineered to provide maximum reliability for microprocessor (µP) systems, ensuring that the system operates correctly during power-up, power-down, and brown-out conditions.

With its robust feature set, the MAX691ACPE supervises the power supplies in µP and digital systems, providing four key functions to safeguard system integrity: a reset output during power-up, power-down, and brown-out conditions; a 1.25V threshold detector for power-fail warning, low-battery detection, or to monitor a power supply other than +5V; a watchdog timer to ensure that the µP hangs in a runaway condition; and a write protection for CMOS RAM, EEPROM, or other memory.

The MAX691ACPE comes in a 16-pin DIP (Dual In-line Package) or optional SO (Small Outline) package, making it versatile for various PCB (Printed Circuit Board) layouts. Its operating temperature range is 0°C to +70°C, which is suitable for commercial applications.

Key features of the MAX691ACPE include:

  • Reset Output: 200ms min power-on reset pulse width ensures that the µP starts in a known state.
  • Watchdog Timer: A 1.6s timeout that helps to recover from a µP failure.
  • Battery Backup Switching: For CMOS RAM, CMOS µP, or other low-power logic.
  • Power-Fail Input: Monitors for under-voltage conditions to trigger system reset.
  • Guaranteed RESET Assertion: With VCC down to 1V, which is critical for low-power operations.

The MAX691ACPE is ideal for use in systems that require a high degree of reliability and fault tolerance, such as computers, controllers, intelligent instruments, and critical µP-powered applications. Its integration of multiple supervisory functions into a single chip helps reduce complexity and increase the reliability of the entire system, while also saving space and cost.

Maxim Integrated's commitment to quality ensures that the MAX691ACPE supervisory circuit meets the stringent requirements of modern electronic systems, providing designers with a dependable solution for µP system management.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Texas Instruments
IC POWER
Lowest to $0.8732
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess