EN
  • EN
  • DE

MAX6900EUT+T

Part No MAX6900EUT+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706145-MAX6900EUT+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6900EUT+T CAD Model

Description

Maxim Integrated MAX6900EUT+T Real-Time Clock (RTC)

The MAX6900EUT+T from Maxim Integrated is a compact, serial real-time clock (RTC) device that provides precise time and date information, including hours, minutes, seconds, day, month, and year. It maintains accurate timekeeping with a low-power consumption design, making it an ideal solution for a wide range of applications where space is at a premium and energy efficiency is crucial.

This RTC is based on the industry-standard I²C serial interface, which facilitates easy integration into most microcontroller-based systems. The MAX6900EUT+T comes in a tiny SOT-23-6 package, making it one of the smallest footprints available for an RTC with an integrated crystal. This feature simplifies design and reduces the overall bill of materials, as there is no need to source a separate crystal oscillator for timekeeping.

The device is designed to operate over a wide voltage range of 1.7V to 5.5V, which allows it to be used in systems with varying power supply conditions. This flexibility makes it suitable for battery-powered applications, including wearable devices, portable medical equipment, and other handheld electronics.

One of the key features of the MAX6900EUT+T is its low power consumption. It has a timekeeping current of less than 1µA at +3.0V, which helps preserve battery life in portable applications. Additionally, the device includes an automatic power-fail detect and switch circuitry, further enhancing its reliability in power-sensitive systems.

The MAX6900EUT+T also features a programmable square-wave output that can be set to one of four frequencies, providing a versatile signal for timing and control purposes. It has a built-in digital temperature sensor and a digital trimming capability, allowing users to compensate for crystal aging and temperature drift, ensuring long-term accuracy.

Overall, the Maxim Integrated MAX6900EUT+T RTC is a robust, highly accurate timing solution that offers designers a combination of miniaturization, power efficiency, and ease of use, making it an excellent choice for modern electronic applications where reliable timekeeping is essential.

You May Also Be Interested in

Maxim Integrated
IC REG LDO ADJ 2A 14TSSOP
Need more? Email Us
Maxim Integrated
IC REG BOOST PROG 125MA 8SOIC
Lowest to $6.1483
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $5.8893
Maxim Integrated
IC REG CTRLR BUCK 10UMAX
Lowest to $1.1633
Maxim Integrated
Lowest to $5.7357
Maxim Integrated
Lowest to $1.9081
Maxim Integrated
IC USB SWITCH 1.2A SGL 8-TDFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.1901 $65.9505
11+ $10.8224 $119.0464
17+ $10.4851 $178.2467
23+ $10.1467 $233.3741
30+ $9.8083 $294.2490
40+ $8.7942 $351.7680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,640 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess