Maxim Integrated MAX6896AAZT/V+ Voltage Monitoring IC
The MAX6896AAZT/V+ from Maxim Integrated is a sophisticated voltage monitoring integrated circuit (IC) designed to provide precise power-supply monitoring and battery control functions. This IC is part of Maxim's extensive family of microprocessor supervisory circuits that are tailored to prevent system errors during power-up, power-down, and brown-out conditions.
This particular model, the MAX6896AAZT/V+, is a compact, high-accuracy device that can monitor multiple voltages without the need for external components, making it an ideal solution for space-constrained applications. With its small 6-pin SOT23 package, it easily fits into modern electronic devices where board space is at a premium.
The MAX6896AAZT/V+ features adjustable reset threshold levels, allowing designers to tailor the reset voltage threshold according to the specific needs of their system. This flexibility ensures that the device can be used across a wide range of applications, including portable devices, computers, controllers, and intelligent instruments.
Key features of the MAX6896AAZT/V+ include:
- Adjustable voltage monitor with an external resistor divider
- Low supply current of 5.5μA, which is ideal for battery-operated devices
- Wide operating voltage range, typically from 1.2V to 5.5V
- Manual reset input for additional system control
- Power-fail comparator for early warning of a failing power supply
- Active-low reset output, which remains asserted for a minimum of 140ms after VCC has risen above the reset threshold
With its built-in hysteresis and debounce circuitry, the MAX6896AAZT/V+ ensures reliable operation by preventing spurious resets caused by noise and transient voltage dips. The IC is also designed with thermal-shutdown protection to safeguard against overheating, further enhancing system stability and longevity.
Whether you're developing consumer electronics, telecommunications equipment, or industrial systems, the MAX6896AAZT/V+ from Maxim Integrated offers a reliable and versatile solution for your voltage monitoring and reset needs. Its combination of features, small size, and ease of use makes it a valuable component in any power management design.