EN
  • EN
  • DE

MAX6866UK29D3S+T

Part No MAX6866UK29D3S+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU SUPERVISOR SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 150 ms Minimum
Voltage - Threshold 2.925V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 073948-MAX6866UK29D3S+T
Ultra Librarian 3D Model Ultra Librarian MAX6866UK29D3S+T CAD Model

Description

Maxim Integrated MAX6866UK29D3S+T Microprocessor Voltage Monitor

The MAX6866UK29D3S+T is a compact, highly precise voltage monitor from Maxim Integrated, designed to safeguard microprocessors by monitoring the power supply voltage. This device is a crucial component for systems that require reliable operation and protection against undervoltage conditions. The MAX6866UK29D3S+T is housed in a small SOT-23 package, making it an excellent choice for space-constrained applications.

One of the key features of this voltage monitor is its fixed threshold voltage of 2.93V, which is specifically tailored to monitor 3V power supplies. When the supply voltage falls below this threshold, the MAX6866UK29D3S+T asserts a reset signal, ensuring that the microprocessor and other sensitive components are reset and protected from operating under potentially damaging conditions.

The device offers a robust set of features, including a manual reset input, which allows for an external signal to trigger a system reset. This can be particularly useful during system maintenance or troubleshooting. Additionally, the MAX6866UK29D3S+T boasts a low supply current, making it an energy-efficient choice for battery-powered devices.

The reset output from the MAX6866UK29D3S+T is available in both push-pull and open-drain configurations, providing flexibility for various design requirements. The reset signal is guaranteed to remain asserted for a minimum of 140ms after the supply voltage rises above the reset threshold, ensuring a proper reset pulse width for most microprocessors.

Designed for operation over a wide temperature range of -40°C to +125°C, the MAX6866UK29D3S+T is suitable for use in harsh environments, which is typical in industrial and automotive applications. Its robust design and high reliability make it an ideal choice for critical systems where consistent performance and uptime are essential.

Whether you are designing consumer electronics, automotive systems, or industrial equipment, the Maxim Integrated MAX6866UK29D3S+T offers a high level of protection for your microprocessor-based applications, ensuring that they operate safely and effectively even under adverse voltage conditions.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess