EN
  • EN
  • DE

MAX6864UK16D1S+T

Part No MAX6864UK16D1S+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU SUPERVISOR SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 10 ms Minimum
Voltage - Threshold 1.575V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 706108-MAX6864UK16D1S+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6864
Introduction Date May 31, 2006
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX6864UK16D1S+T CAD Model

Description

Maxim Integrated MAX6864UK16D1S+T Microprocessor Voltage Supervisors

The Maxim Integrated MAX6864UK16D1S+T is a highly reliable and efficient microprocessor (µP) supervisory circuit designed to monitor power supplies in digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used in systems with a 1.6V supply voltage. This component is part of a family of devices that cater to a variety of supply voltages, making it versatile for different applications.

The MAX6864UK16D1S+T supervisory circuit is specifically engineered to maintain system integrity by monitoring the supply voltage levels. In the event of a power failure or brown-out condition, it asserts a reset signal to prevent system errors. The reset signal remains asserted for a minimum timeout period after the supply voltage exceeds the reset threshold, ensuring the system has stabilized before operations resume.

Key Features:

  • Power Supply Monitoring: Precision monitoring at 1.6V supply voltage, suitable for low-voltage applications.
  • Reset Timeout: The device features a fixed reset timeout period of 140ms (min), providing ample time for system stabilization.
  • Low Power Consumption: With its low supply current of 6µA (typ), it is an energy-efficient solution for battery-operated devices.
  • Manual Reset Input: A manual reset input allows for a system reset to be triggered with an external signal, offering additional flexibility and control.
  • Compact SOT23 Packaging: The MAX6864UK16D1S+T comes in a small 5-pin SOT23 package, making it ideal for space-constrained applications.
  • Temperature Range: Operates over the extended -40°C to +125°C temperature range, ensuring reliability under varying environmental conditions.

Applications for the MAX6864UK16D1S+T include portable/battery-powered equipment, computers, controllers, and intelligent instruments. Its ability to safeguard against unpredictable power supply conditions makes it an essential component in the design of robust and dependable electronic systems. Maxim Integrated's commitment to quality ensures that this voltage supervisor meets the stringent requirements for performance and reliability.

By integrating the MAX6864UK16D1S+T into your design, you can enhance system reliability, reduce design complexity, and minimize component count, leading to a more cost-effective and streamlined product.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5666 $53.4990
35+ $2.9264 $102.4240
53+ $2.8350 $150.2550
73+ $2.7435 $200.2755
95+ $2.6521 $251.9495
127+ $2.3777 $301.9679
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess