EN
  • EN
  • DE

MAX684EUA-TG069

Part No MAX684EUA-TG069
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Maxim Integrated
Win Source Part Number 312002-MAX684EUA-TG069
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX684EUA-TG069 CAD Model

Description

Product Overview: MAX684EUA-TG069 from Maxim Integrated

The MAX684EUA-TG069 is a high-efficiency, low-power DC-DC converter module from the renowned manufacturer Maxim Integrated. Designed for versatility, this compact power management integrated circuit (IC) is an ideal solution for a wide range of applications, from portable devices to distributed power systems.

Key Features

  • High Efficiency: The MAX684EUA-TG069 boasts a high conversion efficiency, which is crucial for battery-powered devices as it helps extend battery life and reduce heat generation.
  • Adjustable Output Voltage: This IC allows for an adjustable output voltage, providing design flexibility to cater to various requirements of different electronic components.
  • Low Quiescent Current: It features a low quiescent current, making it suitable for applications where power conservation is critical.
  • Wide Input Voltage Range: The device can operate over a broad input voltage range, accommodating fluctuations in power supply and supporting multiple battery chemistries.
  • Compact Form Factor: The MAX684EUA-TG069 comes in a small, lead-free package, which is perfect for space-constrained applications.
  • Thermal Protection: It includes thermal protection features to prevent overheating, ensuring reliable operation under various temperature conditions.

Applications

This versatile DC-DC converter is suitable for a diverse array of applications, including but not limited to:

  • Portable and handheld devices
  • Wireless communication equipment
  • Power supply modules
  • Battery-powered gadgets
  • Energy-efficient and green electronics

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX684EUA-TG069 is no exception. This product is built to meet high standards, ensuring stable performance and a long operational lifespan, which is critical for manufacturers and end-users alike.

Conclusion

The MAX684EUA-TG069 from Maxim Integrated is a testament to the company's expertise in power management technology. Offering high efficiency, flexibility, and reliability, this DC-DC converter stands as a top choice for designers looking to optimize power usage in their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Texas Instruments
IC POWER
Lowest to $0.8732
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess