EN
  • EN
  • DE

MAX684EUA+T

Part No MAX684EUA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWTCHD CAP 5V 50MA 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Part Status Obsolete(EOL)
Function Step-Up
Output Configuration Positive
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 2.7V
Voltage Input MAX 5.5V
Output Voltage 5V
Output Current 50mA
Frequency - Switching 50kHz ~ 2MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 706090-MAX684EUA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX684EUA+T
Introduction Date August 01, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX684EUA+T CAD Model

Description

The MAX684EUA+T is a high-efficiency, low-noise, dual-output, step-up DC-DC converter manufactured by Maxim Integrated. This compact and versatile power management integrated circuit (IC) is designed to provide a reliable power solution for battery-powered devices, portable electronics, and handheld applications where space is at a premium and efficiency is crucial.

Key Features

  • High Efficiency: Capable of converting low voltage inputs to higher voltage outputs with minimal energy loss, the MAX684EUA+T operates with an efficiency that can exceed 90% under certain conditions.
  • Adjustable Outputs: It offers two adjustable output voltages, allowing for a high degree of flexibility in powering various components within an electronic system.
  • Low Noise Operation: Designed with noise-sensitive applications in mind, this converter features a low-noise output that is essential for RF and audio applications.
  • Compact Size: The MAX684EUA+T comes in a small 8-pin µMAX package, making it an ideal choice for space-constrained applications.
  • Wide Input Voltage Range: It operates over a wide input voltage range, accommodating various battery chemistries and configurations.

Applications

The versatile nature of the MAX684EUA+T makes it suitable for a wide array of applications, including:

  • Portable Devices
  • Handheld Instruments
  • Medical Devices
  • Wireless Communication Devices
  • PDAs and Smartphones

Technical Specifications

The MAX684EUA+T has several technical specifications that make it a robust choice for power conversion needs:

  • Input Voltage Range: 0.7V to 5.5V
  • Output Voltage Range: Adjustable via external resistors
  • Package Type: 8-pin µMAX
  • Operating Temperature: -40°C to +85°C
  • Switching Frequency: 1.2MHz (typical)

Overall, the MAX684EUA+T by Maxim Integrated is a powerful, efficient, and flexible solution for modern electronic devices requiring dual-output voltage conversion in a compact form factor.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7341 $59.7456
38+ $3.0642 $116.4396
59+ $2.9684 $175.1356
81+ $2.8725 $232.6725
104+ $2.7766 $288.7664
140+ $2.4890 $348.4600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess