EN
  • EN
  • DE

MAX6843UKD3+T

Part No MAX6843UKD3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU DETECT RESET SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 022049-MAX6843UKD3+T
Ultra Librarian 3D Model Ultra Librarian MAX6843UKD3+T CAD Model

Description

Overview of MAX6843UKD3+T from Maxim Integrated

The MAX6843UKD3+T is a highly efficient and reliable supervisory circuit designed by Maxim Integrated, a leader in analog and mixed-signal products. This compact, microprocessor (µP) supervisory circuit is engineered to monitor power supplies in digital systems, ensuring the proper operation of the system by providing excellent circuit reliability and low power consumption.

Key Features

  • Precision Voltage Monitoring: The MAX6843UKD3+T offers precise monitoring of the 3V power-supply voltage, ensuring that the system operates within safe voltage levels.
  • Low Power Consumption: With its low power requirements, this supervisory circuit is ideal for power-sensitive applications, helping to extend battery life in portable devices.
  • Compact SOT23 Package: The device comes in a small 5-pin SOT23 package, making it suitable for space-constrained applications without compromising on performance.
  • Manual Reset Input: It features a manual reset input that allows for a system reset to be initiated by an external signal, providing an additional layer of system control.
  • Reset Timeout: The MAX6843UKD3+T has an internally set reset timeout period which ensures that the system has sufficient time to return to a stable state before resuming operation.
  • Immunity to Short VDD Transients: The device is designed to be immune to short-duration power supply transients, thereby preventing false resets under fluctuating power conditions.

Applications

The MAX6843UKD3+T is versatile and can be used in a wide range of applications. Its primary function is to monitor µP systems, but it is also suitable for use in battery-powered equipment, computers, controllers, intelligent instruments, and portable electronics where maintaining the correct operation is critical.

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX6843UKD3+T is no exception. This supervisory circuit is built to meet high standards of reliability and performance, ensuring that it can withstand the demands of various industrial and commercial environments.

For designers and engineers looking for a robust and energy-efficient solution to safeguard their digital systems, the MAX6843UKD3+T from Maxim Integrated offers a compelling blend of features that enhance system stability and reliability.

You May Also Be Interested in

Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3888 $60.9984
42+ $2.7801 $116.7642
65+ $2.6935 $175.0775
89+ $2.6068 $232.0052
115+ $2.5202 $289.8230
154+ $2.2592 $347.9168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess