EN
  • EN
  • DE

MAX6842FUKD0+T

Part No MAX6842FUKD0+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 1.05V 1 Active High/Active Low/Open Drain/Push-Pull 5-Pin SOT-23 T/R / IC MPU DETECT RESET SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain, Push-Pull
Reset Active High/Active Low
Reset Timeout 150 μs Typical
Voltage - Threshold 1.05V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 786889-MAX6842FUKD0+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6842
Introduction Date October 01, 2002
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX6842FUKD0+T CAD Model

Description

Maxim Integrated MAX6842FUKD0+T Voltage Supervisory IC

The Maxim Integrated MAX6842FUKD0+T is a highly reliable and precise voltage supervisory integrated circuit that ensures system integrity by monitoring power supplies in digital systems. This tiny but powerful component is designed to improve the overall stability of electronic applications by providing a watchdog timer, manual reset capability, and a reset output feature.

Key Features

  • Voltage Monitoring: This IC is adept at monitoring the voltage levels to ensure they remain within acceptable thresholds, thus safeguarding sensitive electronic components from potential damage due to voltage fluctuations.
  • Watchdog Timer: The built-in watchdog timer helps in preventing system failures by resetting the system if the software becomes unresponsive, which is a vital feature for systems that require high reliability.
  • Manual Reset: The manual reset function allows users to manually initiate a system reset, providing an additional layer of control.
  • Reset Output: The reset output feature ensures that the system can recover gracefully from power-up, brown-out, and other fault conditions.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX6842FUKD0+T consumes minimal power, making it an excellent choice for portable and battery-operated devices.
  • Small Form Factor: Housed in a compact SOT-23 package, this IC is an ideal solution for space-constrained applications.

Applications

The MAX6842FUKD0+T is versatile and can be used in a wide range of applications. It is particularly suitable for:

  • Portable Devices
  • Embedded Systems
  • Networking Equipment
  • Industrial Controllers
  • Medical Devices

With its robust feature set and compact design, the Maxim Integrated MAX6842FUKD0+T is a top choice for designers looking to enhance system reliability and performance. Whether used in consumer electronics or industrial machinery, this voltage supervisory IC delivers the precision and dependability that today's advanced digital systems require.

You May Also Be Interested in

SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Texas Instruments
IC POWER
Lowest to $0.8732
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess