EN
  • EN
  • DE

MAX6835VXSD1+T

Part No MAX6835VXSD1+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 1.575V 1.2V to 1.8V 4-Pin(3+Tab) SC-70 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SC
Height 1.1 mm
Lead Free Yes
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 85 °C
Max Power Dissipation 245 mW
Max Reset Threshold Voltage 1.62 V
Max Supply Voltage 3.6 V
Min Operating Temperature -40 °C
Min Reset Threshold Voltage 1.53 V
Min Supply Voltage 550 mV
Mount Surface Mount
Number of Outputs 1
Number of Pins 4
Number of Voltages Monitored 1
Operating Supply Current 16 µA
Output Current 20 mA
Overvoltage Threshold 1.62 V
Packaging Tape & Reel (TR)
Radiation Hardening No
Reset Active Low
Reset Timeout 1 ms
RoHS Compliant
Threshold Voltage 1.575 V
Type Simple Reset/Power-On Reset
Undervoltage Threshold 1.53 V
Watchdog Timer No
Win Source Part Number 1075680-MAX6835VXSD1+T
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6835VXSD1+T CAD Model

Description

Product Overview: MAX6835VXSD1+T from Maxim Integrated

The MAX6835VXSD1+T is a highly reliable, low-power microprocessor (µP) supervisory circuit designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This compact supervisory IC is engineered to monitor power supplies in µP and digital systems, providing a crucial safety net for maintaining system integrity during power failures or unexpected voltage dips.

Key Features

  • Voltage Monitoring: The device offers precision monitoring of a single system power-supply voltage. This feature ensures that the system operates within the specified voltage range, enhancing overall reliability and performance.
  • Power-On Reset: It comes equipped with a power-on reset function, which generates a reset signal whenever the monitored voltage falls below the factory-set reset threshold. The reset signal remains asserted until the voltage returns to an acceptable level, ensuring a proper system restart.
  • Low Power Consumption: With its low power consumption, the MAX6835VXSD1+T is ideal for battery-operated and portable devices, helping to extend battery life and reduce energy costs.
  • Manual Reset: A manual reset input allows users to trigger a reset independently, providing an additional layer of control and system management.
  • Compact Package: The device is offered in a compact, surface-mountable package, making it suitable for space-constrained applications.

Applications

The MAX6835VXSD1+T is versatile and can be used in a wide range of applications, including:

  • Computers and Servers
  • Embedded Systems
  • Portable/Battery-Powered Equipment
  • Industrial Controllers
  • Telecommunication Systems

Quality and Reliability

Maxim Integrated is committed to delivering high-quality products that meet rigorous industry standards. The MAX6835VXSD1+T is built with this commitment in mind, ensuring reliable performance in even the most demanding environments. Whether you are designing a new system or upgrading an existing one, this µP supervisory circuit stands as a robust solution for your power monitoring needs.

With its combination of features, the MAX6835VXSD1+T is an excellent choice for designers looking for a dependable voltage monitoring solution that can help safeguard their digital systems against power instability and ensure smooth operation.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
MaxLinear Inc
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess