EN
  • EN
  • DE

MAX6814XK+

Part No MAX6814XK+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC WATCHDOG TIMER SC70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Strip
Type Watchdog Circuit
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 1.12s Minimum
Voltage - Threshold 2.19V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 706037-MAX6814XK+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6814XK+ CAD Model

Description

Maxim Integrated MAX6814XK+ Pushbutton On/Off Controller

The Maxim Integrated MAX6814XK+ is a compact, single-channel, pushbutton on/off controller designed to manage system power through an external momentary pushbutton switch. This small but powerful device offers a simple and reliable solution for adding a pushbutton turn-on and turn-off function to a variety of electronic applications, such as portable and battery-powered equipment.

The MAX6814XK+ operates over a wide voltage range of 2.7V to 5.5V, making it suitable for use with most low-voltage systems. It comes in a tiny 5-pin SC70 package, which is ideal for space-constrained applications. Despite its small size, the MAX6814XK+ offers robust features to ensure smooth operation of your electronic systems.

One of the key features of the MAX6814XK+ is its debounce circuitry, which filters out unwanted noise and glitches on the pushbutton input. This ensures that only clean, intentional button presses are recognized, preventing accidental system shutdowns or startups. Additionally, the device includes an adjustable auto-restart function that allows users to set a delay time before the system powers back on after being turned off. This feature can be used to prevent immediate reactivation and to provide a "cool-down" period for the system.

The MAX6814XK+ also includes built-in discharge transistors that actively discharge capacitive loads when the system is turned off, helping to ensure a rapid power down. Furthermore, the device has an open-drain output that can directly interface with a power MOSFET or other load-switching devices, giving designers flexibility in how they implement power control in their systems.

For added protection, the MAX6814XK+ incorporates undervoltage lockout (UVLO) to prevent the system from operating at dangerously low voltages, which can help protect sensitive electronic components and prolong system life. The device's low quiescent current of 4µA (typical) also contributes to the overall power efficiency of the application, making it an excellent choice for battery-powered devices where power conservation is critical.

Overall, the Maxim Integrated MAX6814XK+ is a versatile and reliable solution for adding pushbutton on/off control to your electronic projects, providing a range of features in a small package to enhance the user experience and system stability.

You May Also Be Interested in

UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7552 $52.3488
45+ $2.2607 $101.7315
69+ $2.1901 $151.1169
95+ $2.1194 $201.3430
123+ $2.0488 $252.0024
164+ $1.8368 $301.2352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess