The MAX6809SEUR-T is a precision, low-power voltage monitor from Maxim Integrated, designed to provide reliable monitoring of power supplies in microprocessor and digital systems. This compact and efficient device ensures system stability by monitoring the voltage level and asserting a reset signal whenever the monitored voltage falls below a predefined threshold.
Key Features
- Voltage Threshold Accuracy: The MAX6809SEUR-T offers a precise voltage monitoring solution with a threshold accuracy of ±2.5%, providing dependable performance for critical applications.
- Low Power Consumption: This voltage monitor is optimized for low-power operation, making it ideal for battery-powered and portable devices, where energy efficiency is paramount.
- Manual Reset Input: A manual reset input is provided, allowing the user to trigger a reset event as needed, offering additional control over the system reset behavior.
- Reset Timeout: It features an internally fixed reset timeout period, ensuring that the system has sufficient time to stabilize before normal operation resumes.
- Operating Temperature Range: The device is designed to operate over a wide temperature range, making it suitable for various environmental conditions.
- Compact SOT-23 Package: Housed in a small SOT-23 package, the MAX6809SEUR-T is space-efficient and can be easily integrated into space-constrained designs.
Applications
The MAX6809SEUR-T is versatile and can be used in a wide array of applications, including:
- Microprocessors and Microcontrollers
- Portable and Battery-Powered Equipment
- Computers and Servers
- Embedded Systems
- Industrial Controllers
Product Specifications
Parameter
Value
Package/Case
SOT-23-3
Output Type
Active Low, Open Drain
Number of Voltages Monitored
Single
Supply Voltage - Min
1.2V
Supply Voltage - Max
5.5V
Operating Temperature
-40°C to +125°C
With its robust feature set and compact form factor, the MAX6809SEUR-T from Maxim Integrated is an excellent choice for ensuring system reliability through effective voltage monitoring.