Maxim Integrated's MAX6771TALD2+T Voltage Supervisor
The MAX6771TALD2+T from Maxim Integrated is a highly reliable, low-power voltage supervisor designed to provide precision monitoring of power supplies. This compact device is an integral component for systems that require consistent and accurate voltage regulation, ensuring the stability and functionality of electronic products. It's particularly suitable for portable devices, microcontrollers, and other applications where power supply integrity is critical.
Key Features
- Voltage Monitoring Precision: The MAX6771TALD2+T offers a tight threshold voltage accuracy of ±1.5%, which is essential for sensitive applications where voltage deviations can lead to system malfunctions.
- Low Quiescent Current: With a low quiescent current of just 5.5µA, this voltage supervisor is an energy-efficient solution that helps prolong battery life in portable applications.
- Multiple Reset Timeout Options: It comes with programmable reset timeout periods, allowing designers to tailor the reset timing to their specific system requirements.
- High Operating Temperature Range: The device is operational over a wide temperature range from -40°C to +125°C, making it suitable for use in harsh environmental conditions.
- Robust Packaging: Housed in a small, 8-pin µDFN package, the MAX6771TALD2+T is not only space-saving but also robust, providing reliable performance in a compact form factor.
Applications
- Portable/Battery-Powered Devices
- Automotive Systems
- Industrial Equipment
- Medical Devices
- Networking and Telecommunications
- Microcontroller Systems
Technical Specifications
- Supply Voltage Range: 1.6V to 5.5V
- Output Type: Push-Pull, Active Low
- Manual Reset: Yes
- Monitoring Threshold Voltage: Adjustable
- Package Type: µDFN-8
The MAX6771TALD2+T is a testament to Maxim Integrated's commitment to providing advanced, precision-engineered solutions for power monitoring. With its high accuracy, low power consumption, and flexible features, this voltage supervisor is an excellent choice for designers looking to enhance system reliability and performance.