EN
  • EN
  • DE

MAX6759UTWD0+T

Part No MAX6759UTWD0+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Low-quiescent current supervisor with programmable delay & manual reset 6-SOT-23 -40 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
Lead Free Yes
Maximum Operating Temperature 125 °C
Max Power Dissipation 696 mW
Max Reset Threshold Voltage 2.07 V
Max Supply Voltage 6 V
Min Operating Temperature -40 °C
Min Reset Threshold Voltage 1.53 V
Min Supply Voltage 1 V
Mount Surface Mount
Number of Pins 6
Number of Voltages Monitored 1
Operating Supply Current 13 µA
Overvoltage Threshold 2.07 V
Reset Active Low
Reset Timeout 20 µs
RoHS Compliant
Threshold Voltage 1.8 V
Type Simple Reset/Power-On Reset, Voltage Detector
Undervoltage Threshold 1.53 V
Watchdog Timer No
Win Source Part Number 1075659-MAX6759UTWD0+T
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6759UTWD0+T CAD Model

Description

Maxim Integrated's MAX6759UTWD0+T Voltage Detector

The MAX6759UTWD0+T is a high-quality voltage detector from Maxim Integrated, designed to monitor power supplies in digital systems and provide a reset signal to microprocessors (μPs), microcontrollers (MCUs), and other ICs when the monitored power supply falls below a predefined threshold. This tiny, low-power component is an essential building block for ensuring the reliable operation of electronic systems, particularly in applications where precise voltage monitoring is critical.

Key Features

  • Adjustable Voltage Threshold: Users can set the voltage threshold according to their system requirements, ensuring flexibility across different applications.
  • Low Power Consumption: The device is optimized for low-power operation, which is crucial for battery-powered and energy-efficient systems.
  • Manual Reset Input: This feature allows for an external signal to initiate a system reset, providing additional control to the user.
  • Debounced CMOS-Compatible Outputs: The outputs are designed to interface directly with CMOS logic, and the internal debounce circuitry ensures clean reset signals.
  • Immunity to Short VCC Transients: The device is robust against brief power disturbances, maintaining system stability.

Applications

The MAX6759UTWD0+T is versatile and can be used in a variety of applications, including:

  • Portable/Battery-Powered Equipment
  • Computers and Servers
  • Embedded Systems
  • Industrial Control Systems
  • Medical Devices

Package and Reliability

Maxim Integrated's MAX6759UTWD0+T comes in a compact SOT23-6 package, making it suitable for space-constrained applications. Its small footprint does not compromise its performance or reliability, which is maintained across a wide temperature range. The device is also available in tape and reel format (denoted by the +T), facilitating efficient assembly for high-volume production.

With its precision voltage monitoring and reset capabilities, the MAX6759UTWD0+T is an excellent choice for designers looking to enhance the reliability and performance of their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess