EN
  • EN
  • DE

MAX6757UTTD3+T

Part No MAX6757UTTD3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC DETECT VOLT WINDOW SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 3.3V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 705971-MAX6757UTTD3+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6757
Introduction Date October 01, 2003
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX6757UTTD3+T CAD Model

Description

Maxim Integrated MAX6757UTTD3+T Voltage Detector

The MAX6757UTTD3+T is a highly reliable, low-power voltage detector from Maxim Integrated, designed to provide precision monitoring of power supply voltages. This compact device is an ideal solution for a wide range of applications, from portable battery-powered equipment to industrial and automotive systems, where accurate voltage supervision is critical for proper operation and safety.

Featuring a factory-trimmed threshold voltage, the MAX6757UTTD3+T ensures that your system operates within its specified voltage range. This voltage detector offers a 3.08V threshold, which is suitable for monitoring 3.3V power supplies. Its small 6-pin SOT23 package makes it convenient for space-constrained applications, while the lead-free finish caters to environmentally conscious designs and RoHS compliance.

The device boasts a low quiescent current of only 5.5µA at +25°C, making it an energy-efficient choice for battery-operated devices. With its wide operating temperature range from -40°C to +125°C, the MAX6757UTTD3+T is robust enough for use in harsh environments, ensuring reliable performance under varying conditions.

One of the key features of the MAX6757UTTD3+T is its fast propagation delay, typically 20µs, which allows for quick system response to under-voltage conditions. Additionally, it includes an active-low open-drain output, which can be connected to a pull-up resistor to interface directly with a microcontroller or other logic components. This output configuration provides flexibility in system design, making it easier to integrate the voltage detector into a variety of circuits.

The MAX6757UTTD3+T also offers manual reset capability, allowing designers to implement a manual reset button in their system. This feature can be invaluable during system debugging or when a user-initiated reset is required.

In summary, the Maxim Integrated MAX6757UTTD3+T is a versatile and precise voltage detector that offers excellent performance in a small package. Its low power consumption, fast response time, and manual reset option make it a top choice for designers looking to enhance the reliability and safety of their power supply monitoring systems.

You May Also Be Interested in

MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess