EN
  • EN
  • DE

MAX6751KA30+T

Part No MAX6751KA30+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC RESET MPU W/ADJ RESET SOT23-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Strip
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold 3V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-23-8
Supplier Device Package SOT-23-8
Family Part Number MAX6751
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 705962-MAX6751KA30+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6751KA30+T CAD Model

Description

Maxim Integrated's MAX6751KA30+T: A Robust Voltage Detector

The MAX6751KA30+T is a high-quality voltage detector designed by Maxim Integrated, a company renowned for its innovative and reliable integrated circuits. This particular component is engineered to provide precise monitoring of power supplies, ensuring that electronic devices operate within their intended voltage ranges for optimal performance and safety.

Key Features

  • Voltage Threshold: The MAX6751KA30+T has a factory-set voltage threshold of 3.0V, which is ideal for monitoring 3.3V power supplies. This threshold accuracy is maintained over temperature and time, ensuring consistent performance.
  • Low Power Consumption: With its low quiescent current, this voltage detector is an excellent choice for battery-powered and portable applications where power efficiency is crucial.
  • Reset Timeout: It offers an internally fixed reset timeout period, providing a reliable reset signal for microprocessors (µPs) and other digital systems.
  • Built-in Hysteresis: The device includes hysteresis to prevent false triggering due to noise and transient signals, ensuring stable operation under fluctuating conditions.
  • Operating Temperature: The MAX6751KA30+T is designed to operate over a wide temperature range, making it suitable for various industrial and commercial applications.
  • Package: It is available in a compact SOT23 package, which is beneficial for space-constrained applications.

Applications

The MAX6751KA30+T is versatile and can be used in a multitude of applications, including:

  • Computers and Servers
  • Portable/Battery-Powered Equipment
  • Embedded Systems
  • Data Storage
  • Telecommunications

Quality and Reliability

Maxim Integrated is committed to delivering high-quality products. The MAX6751KA30+T voltage detector is built with precision and reliability in mind, ensuring that it meets the stringent requirements of various industries. Whether it's for consumer electronics or mission-critical systems, this voltage detector is designed to provide a dependable solution for voltage monitoring needs.

With the MAX6751KA30+T, designers and engineers can trust in a component that not only enhances the safety and stability of their systems but also contributes to the longevity and efficiency of their electronic products.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess