Maxim Integrated Product Overview: MAX6751KA29+T
The MAX6751KA29+T from Maxim Integrated is a highly precise, low-power voltage detector designed for a variety of applications that require voltage monitoring. This tiny device is part of a family of microprocessor (µP) supervisory circuits that provide maximum functionality in compact packages, suitable for space-constrained applications.
Key Features
- High Accuracy: The MAX6751KA29+T offers a ±1.5% voltage threshold accuracy over temperature, ensuring reliable performance for critical applications.
- Low Power Consumption: With a quiescent current of just 5.5µA, this voltage detector is optimized for battery-powered and portable devices, helping to extend operational life.
- Adjustable Reset Timeout: The device includes an externally adjustable reset timeout period, providing flexibility to match specific system requirements.
- Multiple Voltage Threshold Options: This model, KA29, detects at 2.925V, but the family offers a wide range of factory-set reset thresholds suitable for various applications.
- Compact SOT23 Packaging: The MAX6751KA29+T comes in a small SOT23-8 package, ideal for applications where space is at a premium.
Applications
The versatility of the MAX6751KA29+T makes it suitable for a wide array of applications, including:
- Portable/Battery-Powered Equipment
- Computers and Controllers
- Embedded Systems
- Data Storage
- Telecommunications
- Industrial Systems
Technical Specifications
Some of the technical specifications for the MAX6751KA29+T include:
- Supply Voltage Range: 1.2V to 5.5V
- Operating Temperature Range: -40°C to +125°C
- Reset Output Stage: Push-Pull
- Reset Active Timeout Period: Adjustable
- Package Type: SOT23-8
Maxim Integrated's commitment to quality ensures that the MAX6751KA29+T voltage detector delivers reliable and consistent performance for all your voltage monitoring needs. Its precision, combined with low power consumption and a compact footprint, makes it an excellent choice for designers looking to incorporate voltage detection in their next project.