EN
  • EN
  • DE

MAX6751KA26+T

Part No MAX6751KA26+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 2.625V/Adj 2 Active Low/Open Drain 8-Pin SOT-23 T/R / IC MPU/RESET CIRC SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold 2.625V, Adj
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SOT-23-8
Manufacturer Package SOT-23-8
Win Source Part Number 786874-MAX6751KA26+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6751
Introduction Date July 01, 2002
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX6751KA26+T CAD Model

Description

Maxim Integrated's MAX6751KA26+T: High-Accuracy Voltage Detectors

The MAX6751KA26+T from Maxim Integrated is a high-precision voltage detector designed for systems that require accurate monitoring of power supply voltages. This component is part of Maxim's family of low-power voltage detectors that offer supervisory functions to microprocessor-based systems. With its small form factor and integrated features, the MAX6751KA26+T is an ideal solution for portable and space-constrained applications.

Key features of the MAX6751KA26+T include:

  • Factory-set reset threshold voltage of 2.63V, providing a precise monitoring point for 2.5V power supplies.
  • Low supply current of 1.2µA (typical), which is beneficial for battery-powered devices where power conservation is critical.
  • Debounced manual reset input, allowing for a reliable system reset mechanism that can be triggered by external events.
  • Guaranteed reset valid to VCC = 1.0V, ensuring the system can properly reset even under low power conditions.
  • Immunity to short VCC transients, which helps prevent false triggering and ensures stable system operation amidst power supply fluctuations.

This voltage detector comes in a compact SOT-23 package, making it suitable for use in applications where board space is at a premium. The MAX6751KA26+T operates over a wide temperature range of -40°C to +125°C, accommodating the needs of various industrial and commercial environments.

Applications that can benefit from the MAX6751KA26+T include:

  • Portable and battery-powered devices, where power efficiency and small size are essential.
  • Complex systems requiring reliable voltage monitoring to prevent data loss or hardware damage during power failures.
  • Industrial equipment that operates in harsh conditions and requires consistent performance and monitoring.
  • Communication infrastructure where maintaining uptime and safeguarding against power anomalies is crucial.

Maxim Integrated's commitment to high-quality and reliable integrated circuits is evident in the MAX6751KA26+T voltage detector. Its combination of accuracy, low power consumption, and robust feature set makes it a versatile choice for designers looking to enhance system reliability and performance.

You May Also Be Interested in

MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.8732
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess