EN
  • EN
  • DE

MAX674CSA

Part No MAX674CSA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description MAX674 - THREE TERMINAL VOLTAGE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Maxim Integrated
Package Bulk
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 10V
Current - Output 10 mA
Tolerance ±0.15%
Temperature Coefficient 12ppm/°C
Noise - 0.1Hz to 10Hz 20µVp-p
Voltage - Input 13V ~ 33V
Current - Supply 1.4mA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MAX674
Standard Package 102 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status Vendor Undefined
Win Source Part Number 631988-MAX674CSA
Ultra Librarian 3D Model Ultra Librarian MAX674CSA CAD Model

Description

MAX674CSA Voltage Reference IC by Maxim Integrated

The MAX674CSA is a precision voltage reference integrated circuit (IC) from Maxim Integrated, renowned for its stability and accuracy. This IC is designed to provide a stable reference voltage for various applications, including data converters, battery-operated devices, and power supplies. The device features a compact and reliable 8-pin SOIC package, making it suitable for space-constrained applications.

Key Features:

  • Precision Reference Voltage: The MAX674CSA offers a fixed 5V output voltage with a high level of accuracy, ensuring consistent performance for the circuits that rely on it.
  • Low Temperature Coefficient: With a low temperature coefficient, this voltage reference maintains its precision across a wide range of operating temperatures, making it ideal for applications that are exposed to varying environmental conditions.
  • Low Dropout Voltage: The device operates with a low dropout voltage, which means it can maintain its reference voltage with minimal difference between the supply voltage and the reference output voltage.
  • Low Noise: The MAX674CSA is designed to exhibit low noise characteristics, contributing to the stability of the reference voltage and making it suitable for sensitive electronic applications.
  • Wide Supply Range: It can operate over a broad supply voltage range, accommodating different system requirements and ensuring versatility in its use.

Applications:

  • Data Converters (ADCs/DACs)
  • Portable Battery-Powered Devices
  • Precision Power Supplies
  • Instrumentation
  • Industrial Control Systems

The MAX674CSA voltage reference from Maxim Integrated is a testament to the company's commitment to delivering high-quality, precise electronic components. Its stability, low noise, and versatility make it an excellent choice for designers seeking a reliable reference voltage source. Whether for industrial, commercial, or sophisticated hobbyist projects, the MAX674CSA stands out as a robust solution for maintaining the integrity of electronic signals.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5552 $59.2176
31+ $3.7376 $115.8656
48+ $3.6208 $173.7984
66+ $3.5040 $231.2640
86+ $3.3872 $291.2992
115+ $3.0367 $349.2205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess