EN
  • EN
  • DE

MAX6746KA31

Part No MAX6746KA31
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR UP RESET CIRCUIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Maxim Integrated
Series Automotive, AEC-Q100
Package Bulk
Product Status Active
Programmable Not Verified
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 3.075V
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 5.692ms Minimum
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-8
Supplier Device Package SOT-23-8
Base Product Number MAX6746
Standard Package 102 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 705945-MAX6746KA31
Ultra Librarian 3D Model Ultra Librarian MAX6746KA31 CAD Model

Description

Maxim Integrated MAX6746KA31 Low-Power Microprocessor Supervisory Circuit

The MAX6746KA31 from Maxim Integrated is a compact, highly reliable supervisory circuit designed to monitor power supplies in microprocessor (µP) and digital systems. It provides a precise, low-power solution for system monitoring, ensuring that your devices operate within safe voltage levels. This supervisory IC is particularly suitable for portable and battery-powered equipment due to its low power consumption and small form factor.

The MAX6746KA31 offers a variety of features that make it an essential component for system stability and data integrity. One of the key features is its ability to provide a reset signal to the µP during power-up, power-down, and brownout conditions. The reset output remains asserted for a preset timeout period after VCC has risen above the reset threshold, ensuring that the µP is held in reset until conditions have stabilized.

This device includes a factory-trimmed reset threshold voltage, which is preset to 3.1V, tailored for 3.3V-powered systems. It also boasts a low supply current of only 5.5µA, which is critical for power-sensitive applications. The MAX6746KA31 operates over a wide supply voltage range, from 1.2V to 5.5V, providing versatility across different system requirements.

For enhanced reliability, the MAX6746KA31 features an active-low, push-pull reset output. This type of output ensures that the reset signal remains in a defined state even when the IC is not powered, unlike open-drain outputs that require an external pull-up resistor.

The device is available in a small, 8-pin SOT23 package, making it an ideal choice for space-constrained applications. Its extended temperature range of -40°C to +125°C allows for operation in environments with extreme temperature variations.

In summary, the Maxim Integrated MAX6746KA31 is a robust supervisory circuit that offers crucial protection for microprocessor systems by monitoring supply voltages and providing reset signals during abnormal conditions. Its low power consumption, small footprint, and wide operating temperature range make it a versatile choice for a broad array of applications.

You May Also Be Interested in

SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess