EN
  • EN
  • DE

MAX6731AUTSD3+T

Part No MAX6731AUTSD3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU W/WD SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.925V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 705902-MAX6731AUTSD3+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6731A
Introduction Date August 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX6731AUTSD3+T CAD Model

Description

Maxim Integrated MAX6731AUTSD3+T Voltage Monitor IC

The Maxim Integrated MAX6731AUTSD3+T is a highly precise, low-power voltage monitor IC designed to ensure the reliable operation of microprocessors (µPs), microcontrollers (MCUs), and other voltage-sensitive devices. This component is part of Maxim's extensive family of supervisory circuits that provide essential protective functions for electronic systems, such as monitoring supply voltages and asserting a reset signal when necessary.

Key Features

  • High Accuracy Monitoring: The MAX6731AUTSD3+T offers a tight threshold voltage accuracy of ±1.5% over the entire temperature range, ensuring that devices operate within their specified voltage levels for enhanced system stability.
  • Low Power Consumption: With quiescent current as low as 5.5µA, this voltage monitor is ideal for battery-powered and portable applications where power efficiency is critical.
  • Adjustable Reset Timeout: The device features an externally adjustable reset timeout period, allowing designers to tailor the reset deassertion delay to their specific application requirements.
  • Multiple Reset Options: It provides both active-low and active-high reset outputs, making it versatile for interfacing with a variety of digital systems.
  • Wide Operating Temperature Range: The MAX6731AUTSD3+T operates effectively across a broad temperature range from -40°C to +125°C, making it suitable for industrial and automotive applications.
  • Small Form Factor: The device comes in a compact, 6-pin SOT-23 package, which is beneficial for space-constrained applications.

Applications

The MAX6731AUTSD3+T is engineered for use in a diverse array of applications where voltage monitoring and system reliability are paramount. Common applications include:

  • Portable/Battery-Powered Devices
  • Automotive Systems
  • Data Storage Equipment
  • Medical Instruments
  • Industrial Control Systems
  • Computers and Servers

With its precision voltage monitoring capabilities and flexible design options, the Maxim Integrated MAX6731AUTSD3+T is a robust solution for safeguarding electronic systems from the dangers of undervoltage conditions, ensuring that your critical applications remain operational and secure.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess