The MAX6726AKATGD3 from Maxim Integrated is a compact, highly integrated solution designed for monitoring triple or quad voltage levels in microprocessor (µP) systems, ensuring proper system operation through voltage supervision. This supervisory circuit is an essential component for any system that requires reliable operation over a range of supply voltages and conditions.
Key Features
- Multiple Voltage Monitoring: The device is capable of monitoring three or four system voltages simultaneously, making it an excellent choice for complex systems that rely on multiple power rails.
- Adjustable Voltage Thresholds: Users can set precise voltage thresholds for each monitored voltage, allowing for a tailored fit to specific system requirements.
- Manual Reset Input: A dedicated manual reset input allows for system resets on demand, providing an additional layer of control.
- Power-On Reset: The MAX6726AKATGD3 features a power-on reset function, ensuring that the µP starts in a known state after power is applied.
- Low Power Consumption: Designed with power efficiency in mind, this device is suitable for battery-operated applications where power conservation is critical.
Applications
The versatility of the MAX6726AKATGD3 makes it ideal for a wide array of applications, including:
- Computers and Servers
- Embedded Systems
- Industrial Controllers
- Portable/Battery-Powered Equipment
Technical Specifications
- Package Type: SOT-23
- Number of Inputs: Three or Four
- Threshold Voltage Accuracy: ±1.5%
- Operating Temperature Range: -40°C to +125°C
In conclusion, the Maxim Integrated MAX6726AKATGD3 supervisory circuit offers robust features for critical system voltage monitoring with customization options to fit specific needs. Its small footprint and low power consumption make it an excellent choice for a variety of applications where reliable voltage supervision is paramount.