EN
  • EN
  • DE

MAX6721UTVDD3+T

Part No MAX6721UTVDD3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 1.575V/0.788V 1.8V to 5V/0.9V to 3.3V 6-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23-6
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Power Dissipation 696 mW
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 800 mV
Mount Surface Mount
Number of Pins 6
Number of Voltages Monitored 2
Operating Supply Current 15 µA
Overvoltage Threshold 810 mV
Reset Active Low
Reset Timeout 140 ms
RoHS Compliant
Threshold Voltage 1.575 V
Type Multi-Voltage Supervisor
Undervoltage Threshold 765 mV
Watchdog Timer Yes
Win Source Part Number 1075644-MAX6721UTVDD3+T
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6721UTVDD3+T CAD Model

Description

Maxim Integrated MAX6721UTVDD3+T Microprocessor Supervisory Circuit

The Maxim Integrated MAX6721UTVDD3+T is a highly reliable microprocessor (µP) supervisory circuit designed to monitor power supplies and microprocessor activity in digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used in systems with a 3.3V power supply.

This supervisory circuit helps to ensure that the digital system retains proper functionality by providing a multitude of protective features. One of its key features is the ability to assert a reset signal to the µP during power-up, power-down, and brownout conditions, ensuring that the µP starts up in a known state every time. The reset output remains asserted for a period of 140ms (min) after VCC has risen above the reset threshold level, allowing the power supply and µP to stabilize before operations commence.

The MAX6721UTVDD3+T operates over a wide temperature range of -40°C to +125°C, making it suitable for various industrial applications. Additionally, it has a low supply current of only 1.6µA, which is ideal for portable and battery-powered equipment where power conservation is critical.

Key features of the MAX6721UTVDD3+T include:

  • Power-supply monitoring precision at 3.3V
  • 140ms min power-on reset delay
  • Manual reset capability
  • Low quiescent current of 1.6µA
  • Guaranteed reset valid to VCC = 1V
  • No external components required
  • Compact SOT23-6 packaging

This device is delivered in a space-saving SOT23-6 package and is part of the MAX6721 series designed for use in a variety of applications, including computers, controllers, intelligent instruments, and critical µP power monitoring.

With its precision monitoring and control of the system's power supply and the ability to manually reset the system, the MAX6721UTVDD3+T is an excellent choice for designers looking to enhance system reliability and performance in their digital applications. Maxim Integrated's commitment to quality ensures that this supervisory circuit meets the highest standards for both functionality and durability.

You May Also Be Interested in

Texas Instruments
IC POWER
Lowest to $0.8732
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess